Search
Filters

AD8013ANZ

Part No : AD8013ANZ
Manufacturer : Analog Devices Inc.
Catalog : Linear - Amplifiers - Video Amps and Modules
Description : IC OPAMP SINGLE 14DIP
rohs
Rated 5/5 based on 1 customer reviews
Availability (In-stock): 204 pieces
Shipped from : HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Products specifications
Categories Integrated Circuits (ICs)
Manufacturer Analog Devices Inc.
Packaging Tube
Part Status Obsolete(EOL)
Applications Current Feedback
Number of Circuits 3
-3db Bandwidth 140MHz
SR - Slew Rate 1000 V/μs
Operating Supply Current 3.5mA
Output Current per Channel 30mA
Dual Supply Voltage (±) 4.2 V ~ 13 V, ±2.1 V ~ 6.5 V
Mounting Style Through Hole
Package 14-DIP (0.300", 7.62mm)
Manufacturer Package 14-PDIP
Win Source Part Number 767534-AD8013ANZ
Popularity Medium
Fake Threat In the Open Market 45 pct.
Supply and Demand Status Limited
Family Name AD8013
Introduction Date September 10, 1996
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date Obsolete
Alternative Parts
(Cross-Reference)
CLC5623IM;  CLC5623IMX;  CLC5623IN/NOPB; 
Analog Devices Inc. AD8013ANZ is available at WIN SOURCE. Please review product page below for detailed information, including AD8013ANZ price, datasheets, in-stock availability, technical difficulties. Quickly Enter the access of compare list to find replaceable electronic parts. Want to gain comprehensive data for AD8013ANZ to optimize the supply chain (include cross references, lifecycle, parametric, counterfeit risk, obsolescence management forecasts), please contact to our Tech-supports team.
Products specifications
ECAD Module
Categories Integrated Circuits (ICs)
Manufacturer Analog Devices Inc.
Packaging Tube
Part Status Obsolete(EOL)
Applications Current Feedback
Number of Circuits 3
-3db Bandwidth 140MHz
SR - Slew Rate 1000 V/μs
Operating Supply Current 3.5mA
Output Current per Channel 30mA
Dual Supply Voltage (±) 4.2 V ~ 13 V, ±2.1 V ~ 6.5 V
Mounting Style Through Hole
Package 14-DIP (0.300", 7.62mm)
Manufacturer Package 14-PDIP
Win Source Part Number 767534-AD8013ANZ
Popularity Medium
Fake Threat In the Open Market 45 pct.
Supply and Demand Status Limited
Family Name AD8013
Introduction Date September 10, 1996
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date Obsolete
Alternative Parts
(Cross-Reference)
CLC5623IM;  CLC5623IMX;  CLC5623IN/NOPB; 
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for AD8013ANZ
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
AD8013ANZ Price

AD8013ANZ Datasheet
AD8013ANZ Application

AD8013ANZ Replacement
AD8013ANZ Pdf

AD8013ANZ Pinout
AD8013ANZ Image

AD8013ANZ Picture
AD8013ANZ In Stock

AD8013ANZ Distributor
AD8013ANZ Linear - Amplifiers - Video Amps and Modules

Image
Mfr.Part No
Description
Stock
Linear Voltage Regulator IC
1300
UMTS-band 4W HBT Amplifier Module
151
IC MOSFET DVR 3A DUAL HS 8SOIC
1746
DIODE ARRAY GP 200V 15A D2PAK
172
IC MCU 8BIT 3.5KB FLASH 8SOIC
DIODE ZENER 500MW 3.3V LL-34
13003
Low-power configurable multiple function gate
500

Top Sellers