Search
Filters

AD8021ARMZ-REEL7

Part No :
AD8021ARMZ-REEL7
Manufacturer :
Catalog :
Linear - Amplifiers - Instrumentation,OP Amps,Buffer Amps
Description :
IC OPAMP VFB 560MHZ 8MSOP
rohs
Rated 5/5 based on 1 customer reviews
Shipped from :
HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Supplier Lead-Time :
Quantity
Price
Ext. Price
18+
€2.722
€49.003
45+
€2.304
€103.657
65+
€2.233
€145.158
90+
€2.164
€194.748
115+
€2.094
€240.760
155+
€1.885
€292.112
* The above prices does not include taxes and freight rates, which will be calculated on the order pages.
Availability (In-stock): 6,994 pieces can ship immediately
MOQ: 18 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate shipping fee
Estimate shipping
Enter your destination to get a shipping estimate

*
Products specifications
Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Reel - TR
Status Active
Amplifier Type Voltage Feedback
Number of Circuits 1
Slew Rate 460 V/μs
-3db Bandwidth 560MHz
Current - Input Bias 7.5μA
Voltage - Input Offset 400μV
Operating Supply Current 7.8mA
Channel Output Current 70mA
Supply Voltage - Operating 4.5 V to 24 V, ±2.25 V to 12 V
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 8-MSOP
Win Source Part Number 1013287-AD8021ARMZ-REEL7
Popularity Medium
Fake Threat In the Open Market 36 pct.
Supply and Demand Status Balance
The AD8021ARMZ-REEL7 Voltage Feedback amplifier, manufactured by Analog Devices Inc., optimized for voltage operation as low as 4.5 V and up to 24 V. It is available in a 8-MSOP package, mounted by SMD (SMT). The AD8021ARMZ-REEL7 provides the temperature range of -40°C to 85°C , 7.5μA input bias current,460 V/μs slew rate, 400μV input offset voltage and 7.8mA operating supply current.
Products specifications
ECAD Module
Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Reel - TR
Status Active
Amplifier Type Voltage Feedback
Number of Circuits 1
Slew Rate 460 V/μs
-3db Bandwidth 560MHz
Current - Input Bias 7.5μA
Voltage - Input Offset 400μV
Operating Supply Current 7.8mA
Channel Output Current 70mA
Supply Voltage - Operating 4.5 V to 24 V, ±2.25 V to 12 V
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 8-MSOP
Win Source Part Number 1013287-AD8021ARMZ-REEL7
Popularity Medium
Fake Threat In the Open Market 36 pct.
Supply and Demand Status Balance
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for AD8021ARMZ-REEL7
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
AD8021ARMZ-REEL7 Price

AD8021ARMZ-REEL7 Datasheet
AD8021ARMZ-REEL7 Application

AD8021ARMZ-REEL7 Replacement
AD8021ARMZ-REEL7 Pdf

AD8021ARMZ-REEL7 Pinout
AD8021ARMZ-REEL7 Image

AD8021ARMZ-REEL7 Picture
AD8021ARMZ-REEL7 In Stock

AD8021ARMZ-REEL7 Distributor
AD8021ARMZ-REEL7 Linear - Amplifiers - Instrumentation,OP Amps,Buffer Amps

Image
Mfr.Part No
Description
Stock
Low-Power Dual Digital Isolators
1
PSoC Programmable System-on-Chip
3
IC DRAM 1G PARALLEL 84FBGA
201
Precision Temperature-to-Voltage Converter
71
IC VREF SHUNT 1.225V SC70
600
HIGH VOLTAGE, HIGH CURRENT SWITCH | TRANS NPN HIGH SP 50V 500MA TO39
52
IC AMP AUD PWR 2W STER D 16WLCSP
90
IC CONTRLLR HOT SWAP TRPL 20SSOP
278
FAST-TRANSIENT-RESPONSE 1-A LOW-DROPOUT VOLTAGE REGULATORS | IC REG LINEAR POS ADJ 1A 8SOIC
20

Top Sellers