Search
Filters

AD8036ANZ

Part No :
AD8036ANZ
Manufacturer :
Catalog :
Linear - Amplifiers - Instrumentation,OP Amps,Buffer Amps
Description :
IC OPAMP VFB 240MHZ 8DIP
rohs
Rated 5/5 based on 1 customer reviews
Availability (In-stock): 316 pieces
Shipped from :
HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Products specifications
Categories Integrated Circuits (ICs)
Manufacturer Analog Devices Inc.
Series CLAMPIN
Packaging Tube
Amplifier Type Voltage Feedback
Number of Circuits 1
SR - Slew Rate 1200 V/μs
-3db Bandwidth 240MHz
Current - Input Bias 4μA
Voltage - Input Offset 2mV
Operating Supply Current 20.5mA
Output Current per Channel 70mA
Dual Supply Voltage (±) ±3 V ~ 6 V
Operating Temperature Range -40°C ~ 85°C
Mounting Style Through Hole
Package 8-DIP (0.300", 7.62mm)
Manufacturer Package 8-PDIP
Win Source Part Number 767547-AD8036ANZ
Popularity Medium
Fake Threat In the Open Market 31 pct.
Supply and Demand Status Limited
Family Name AD8036
Introduction Date October 25, 1995
ECCN EAR99
Country of Origin Philippines
Halogen Free Compliant
Estimated EOL Date 2030
Alternative Parts
(Cross-Reference)
OPA643P;  OPA643PB; OPA643PS; 
Analog Devices Inc. AD8036ANZ is available at WIN SOURCE. Please review product page below for detailed information, including AD8036ANZ price, datasheets, in-stock availability, technical difficulties. Quickly Enter the access of compare list to find replaceable electronic parts. Want to gain comprehensive data for AD8036ANZ to optimize the supply chain (include cross references, lifecycle, parametric, counterfeit risk, obsolescence management forecasts), please contact to our Tech-supports team.
Products specifications
ECAD Module
Categories Integrated Circuits (ICs)
Manufacturer Analog Devices Inc.
Series CLAMPIN
Packaging Tube
Amplifier Type Voltage Feedback
Number of Circuits 1
SR - Slew Rate 1200 V/μs
-3db Bandwidth 240MHz
Current - Input Bias 4μA
Voltage - Input Offset 2mV
Operating Supply Current 20.5mA
Output Current per Channel 70mA
Dual Supply Voltage (±) ±3 V ~ 6 V
Operating Temperature Range -40°C ~ 85°C
Mounting Style Through Hole
Package 8-DIP (0.300", 7.62mm)
Manufacturer Package 8-PDIP
Win Source Part Number 767547-AD8036ANZ
Popularity Medium
Fake Threat In the Open Market 31 pct.
Supply and Demand Status Limited
Family Name AD8036
Introduction Date October 25, 1995
ECCN EAR99
Country of Origin Philippines
Halogen Free Compliant
Estimated EOL Date 2030
Alternative Parts
(Cross-Reference)
OPA643P;  OPA643PB; OPA643PS; 
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for AD8036ANZ
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
AD8036ANZ Price

AD8036ANZ Datasheet
AD8036ANZ Application

AD8036ANZ Replacement
AD8036ANZ Pdf

AD8036ANZ Pinout
AD8036ANZ Image

AD8036ANZ Picture
AD8036ANZ In Stock

AD8036ANZ Distributor
AD8036ANZ Linear - Amplifiers - Instrumentation,OP Amps,Buffer Amps

Image
Mfr.Part No
Description
Stock
MOSFET N-CH 150V 29A DPAK
200
IC LOAD SHARE CTRLR ADV 8SOIC
1
TVS DIODE 5.5VWM 8VC SOT23-3
4716
Ultraprecision, Low Noise, 2.048 V/2.500 V/ 3.00 V/5.00 V XFET® Voltage References
4
Dual High Efficiency, Low Noise, Synchronous Step-Down Switching Regulators
127
IC LOG DETCTR/CTRL 10GHZ 8LFCSP
1037

Top Sellers