Search
Filters

AD8040ARZ-REEL7

Part No :
AD8040ARZ-REEL7
Manufacturer :
Catalog :
Linear - Amplifiers - Instrumentation,OP Amps,Buffer Amps
Description :
IC OPAMP GP 125MHZ RRO 14SOIC
rohs
Rated 5/5 based on 1 customer reviews
Availability (In-stock): 2,104 pieces
Shipped from :
HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Products specifications
Categories Integrated Circuits (ICs)
Manufacturer Analog Devices Inc.
Packaging Reel package
Amplifier Type General
Number of Circuits 4
Output Type Rail-to-Rail
SR - Slew Rate 63 V/μs
-3db Bandwidth 125MHz
Current - Input Bias 1.7μA
Voltage - Input Offset 2mV
Operating Supply Current 1.4mA
Output Current per Channel 170mA
Dual Supply Voltage (±) 2.7 V ~ 12 V, ±1.35 V ~ 6 V
Operating Temperature Range -40°C ~ 125°C
Mounting SMD
Package 14-SOIC (0.154", 3.90mm Width)
Manufacturer Package 14-SOIC
Win Source Part Number 767549-AD8040ARZ-REEL7
Popularity Medium
Fake Threat In the Open Market 47 pct.
Supply and Demand Status Balance
Family Name AD8040
Introduction Date April 23, 2003
ECCN EAR99
Country of Origin Taiwan
Estimated EOL Date 2030
Alternative Parts
(Cross-Reference)
TL974IDR;  TLV2444AID; TLV2444AIDRG4; 
Analog Devices Inc. AD8040ARZ-REEL7 is available at WIN SOURCE. Please review product page below for detailed information, including AD8040ARZ-REEL7 price, datasheets, in-stock availability, technical difficulties. Quickly Enter the access of compare list to find replaceable electronic parts. Want to gain comprehensive data for AD8040ARZ-REEL7 to optimize the supply chain (include cross references, lifecycle, parametric, counterfeit risk, obsolescence management forecasts), please contact to our Tech-supports team.
Products specifications
ECAD Module
Categories Integrated Circuits (ICs)
Manufacturer Analog Devices Inc.
Packaging Reel package
Amplifier Type General
Number of Circuits 4
Output Type Rail-to-Rail
SR - Slew Rate 63 V/μs
-3db Bandwidth 125MHz
Current - Input Bias 1.7μA
Voltage - Input Offset 2mV
Operating Supply Current 1.4mA
Output Current per Channel 170mA
Dual Supply Voltage (±) 2.7 V ~ 12 V, ±1.35 V ~ 6 V
Operating Temperature Range -40°C ~ 125°C
Mounting SMD
Package 14-SOIC (0.154", 3.90mm Width)
Manufacturer Package 14-SOIC
Win Source Part Number 767549-AD8040ARZ-REEL7
Popularity Medium
Fake Threat In the Open Market 47 pct.
Supply and Demand Status Balance
Family Name AD8040
Introduction Date April 23, 2003
ECCN EAR99
Country of Origin Taiwan
Estimated EOL Date 2030
Alternative Parts
(Cross-Reference)
TL974IDR;  TLV2444AID; TLV2444AIDRG4; 
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for AD8040ARZ-REEL7
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
AD8040ARZ-REEL7 Price

AD8040ARZ-REEL7 Datasheet
AD8040ARZ-REEL7 Application

AD8040ARZ-REEL7 Replacement
AD8040ARZ-REEL7 Pdf

AD8040ARZ-REEL7 Pinout
AD8040ARZ-REEL7 Image

AD8040ARZ-REEL7 Picture
AD8040ARZ-REEL7 In Stock

AD8040ARZ-REEL7 Distributor
AD8040ARZ-REEL7 Linear - Amplifiers - Instrumentation,OP Amps,Buffer Amps

Image
Mfr.Part No
Description
Stock
CAP CER 68UF 10V X5R 2220
237
DIODE SCHOTTKY 30V 1A SMINI2
2773
IC D-TYPE POS TRG DUAL 14SOIC
104
QUADRUPLE BUS BUFFER GATES WITH 3-STATE OUTPUTS | IC BUS BUFF 3ST QUAD 14TSSOP
104
Silicon Carbide Schottky Diode
1
IC MCU 16BIT 128KB FLASH 44TQFP
38
IC MCU 8BIT ROMLESS 40DIP
36

Top Sellers