Search
Filters

AD8041ANZ

Part No :
AD8041ANZ
Manufacturer :
Catalog :
Linear - Amplifiers - Instrumentation,OP Amps,Buffer Amps
Description :
IC OPAMP VFB 170MHZ RRO 8DIP
rohs
Rated 5/5 based on 1 customer reviews
Availability (In-stock): 760 pieces
Shipped from :
HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Products specifications
Categories Integrated Circuits (ICs)
Manufacturer Analog Devices Inc.
Packaging Tube
Amplifier Type Voltage Feedback
Number of Circuits 1
Output Type Rail-to-Rail
SR - Slew Rate 170 V/μs
-3db Bandwidth 170MHz
Current - Input Bias 1.2μA
Voltage - Input Offset 2mV
Operating Supply Current 5.8mA
Output Current per Channel 50mA
Dual Supply Voltage (±) 3 V ~ 12 V, ±1.5 V ~ 6 V
Operating Temperature Range -40°C ~ 85°C
Mounting Style Through Hole
Package 8-DIP (0.300", 7.62mm)
Manufacturer Package 8-PDIP
Win Source Part Number 767550-AD8041ANZ
Popularity Medium
Fake Threat In the Open Market 48 pct.
Supply and Demand Status Limited
Family Name AD8041
Introduction Date October 25, 1995
ECCN EAR99
Country of Origin Philippines
Halogen Free Compliant
Estimated EOL Date 2030
Alternative Parts
(Cross-Reference)
ICL7611DCSA-T; ICL7611DCSA;  MAX4162ESA+;  
Analog Devices Inc. AD8041ANZ is available at WIN SOURCE. Please review product page below for detailed information, including AD8041ANZ price, datasheets, in-stock availability, technical difficulties. Quickly Enter the access of compare list to find replaceable electronic parts. Want to gain comprehensive data for AD8041ANZ to optimize the supply chain (include cross references, lifecycle, parametric, counterfeit risk, obsolescence management forecasts), please contact to our Tech-supports team.
Products specifications
ECAD Module
Categories Integrated Circuits (ICs)
Manufacturer Analog Devices Inc.
Packaging Tube
Amplifier Type Voltage Feedback
Number of Circuits 1
Output Type Rail-to-Rail
SR - Slew Rate 170 V/μs
-3db Bandwidth 170MHz
Current - Input Bias 1.2μA
Voltage - Input Offset 2mV
Operating Supply Current 5.8mA
Output Current per Channel 50mA
Dual Supply Voltage (±) 3 V ~ 12 V, ±1.5 V ~ 6 V
Operating Temperature Range -40°C ~ 85°C
Mounting Style Through Hole
Package 8-DIP (0.300", 7.62mm)
Manufacturer Package 8-PDIP
Win Source Part Number 767550-AD8041ANZ
Popularity Medium
Fake Threat In the Open Market 48 pct.
Supply and Demand Status Limited
Family Name AD8041
Introduction Date October 25, 1995
ECCN EAR99
Country of Origin Philippines
Halogen Free Compliant
Estimated EOL Date 2030
Alternative Parts
(Cross-Reference)
ICL7611DCSA-T; ICL7611DCSA;  MAX4162ESA+;  
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for AD8041ANZ
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
AD8041ANZ Price

AD8041ANZ Datasheet
AD8041ANZ Application

AD8041ANZ Replacement
AD8041ANZ Pdf

AD8041ANZ Pinout
AD8041ANZ Image

AD8041ANZ Picture
AD8041ANZ In Stock

AD8041ANZ Distributor
AD8041ANZ Linear - Amplifiers - Instrumentation,OP Amps,Buffer Amps

Image
Mfr.Part No
Description
Stock
IC REG LDO 2.8V 0.1A SOT23-5
600
IC OPAMP BUFFER 8MHZ 24HTSSOP
1027
3-Pin Microprocessor Supervisor Circuit with Open-Drain Reset Output
520
IC SUPERVISOR 1.5V TSOP6
6000

Top Sellers