Search
Filters

AD8047ARZ-REEL7

Part No :
AD8047ARZ-REEL7
Manufacturer :
Catalog :
Linear - Amplifiers - Instrumentation,OP Amps,Buffer Amps
Description :
IC OPAMP VFB 250MHZ 8SOIC
rohs
Rated 5/5 based on 1 customer reviews
Availability (In-stock): 26 pieces
Shipped from :
HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Products specifications
Categories Integrated Circuits (ICs)
Manufacturer Analog Devices Inc.
Packaging Reel package
Amplifier Type Voltage Feedback
Number of Circuits 1
SR - Slew Rate 750 V/μs
-3db Bandwidth 250MHz
Current - Input Bias 1μA
Voltage - Input Offset 1mV
Operating Supply Current 5.8mA
Output Current per Channel 50mA
Dual Supply Voltage (±) 6 V ~ 12 V, ±3 V ~ 6 V
Operating Temperature Range -40°C ~ 85°C
Mounting SMD
Package 8-SOIC (0.154", 3.90mm Width)
Manufacturer Package 8-SOIC
Win Source Part Number 767552-AD8047ARZ-REEL7
Popularity Medium
Fake Threat In the Open Market 72 pct.
Supply and Demand Status Limited
Family Name AD8047
Introduction Date October 25, 1995
ECCN EAR99
Country of Origin Taiwan
Halogen Free Compliant
Estimated EOL Date 2030
Alternative Parts
(Cross-Reference)
OPA620KU/2K5;  OPA620KUQ; OPA686U/2K5;  
Analog Devices Inc. AD8047ARZ-REEL7 is available at WIN SOURCE. Please review product page below for detailed information, including AD8047ARZ-REEL7 price, datasheets, in-stock availability, technical difficulties. Quickly Enter the access of compare list to find replaceable electronic parts. Want to gain comprehensive data for AD8047ARZ-REEL7 to optimize the supply chain (include cross references, lifecycle, parametric, counterfeit risk, obsolescence management forecasts), please contact to our Tech-supports team.
Products specifications
ECAD Module
Categories Integrated Circuits (ICs)
Manufacturer Analog Devices Inc.
Packaging Reel package
Amplifier Type Voltage Feedback
Number of Circuits 1
SR - Slew Rate 750 V/μs
-3db Bandwidth 250MHz
Current - Input Bias 1μA
Voltage - Input Offset 1mV
Operating Supply Current 5.8mA
Output Current per Channel 50mA
Dual Supply Voltage (±) 6 V ~ 12 V, ±3 V ~ 6 V
Operating Temperature Range -40°C ~ 85°C
Mounting SMD
Package 8-SOIC (0.154", 3.90mm Width)
Manufacturer Package 8-SOIC
Win Source Part Number 767552-AD8047ARZ-REEL7
Popularity Medium
Fake Threat In the Open Market 72 pct.
Supply and Demand Status Limited
Family Name AD8047
Introduction Date October 25, 1995
ECCN EAR99
Country of Origin Taiwan
Halogen Free Compliant
Estimated EOL Date 2030
Alternative Parts
(Cross-Reference)
OPA620KU/2K5;  OPA620KUQ; OPA686U/2K5;  
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for AD8047ARZ-REEL7
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
AD8047ARZ-REEL7 Price

AD8047ARZ-REEL7 Datasheet
AD8047ARZ-REEL7 Application

AD8047ARZ-REEL7 Replacement
AD8047ARZ-REEL7 Pdf

AD8047ARZ-REEL7 Pinout
AD8047ARZ-REEL7 Image

AD8047ARZ-REEL7 Picture
AD8047ARZ-REEL7 In Stock

AD8047ARZ-REEL7 Distributor
AD8047ARZ-REEL7 Linear - Amplifiers - Instrumentation,OP Amps,Buffer Amps

Image
Mfr.Part No
Description
Stock
3V, 16M-BIT [x 1/x 2] CMOS SERIAL FLASH MEMORY
3
Temp Sensor Digital Serial (2-Wire, I2C, SMBus) 16-Pin TSSOP / SENSOR TEMPERATURE SMBUS 16TSSOP
17
8 Mbit, Low Voltage, Serial Flash Memory With 40MHz SPI Bus Interface
273
CENTERLINE OF HALL CELL ONLY THELOCATION OF CERAMIC COVER IS SPECIFIED | SENSOR HALL ANALOG CERAMIC SIP
CAP TACTILE ROUND IVORY
9
5V ECL 6-Bit Universal Up/Down Counter | IC COUNTER U/D 6BIT UNIV 28-PLCC
OPTOISO 4.42KV TRANS 6SMD

Top Sellers