Search
Filters

AD8067ARTZ-REEL7

Part No : AD8067ARTZ-REEL7
Manufacturer : Analog Devices Inc.
Catalog : Linear - Amplifiers - Instrumentation,OP Amps,Buffer Amps
Description : IC OPAMP VFB 54MHZ RRO SOT23-5
rohs
Rated 5/5 based on 1 customer reviews
Shipped from : HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Supplier Lead-Time : Call for availability
Quantity
Price
Ext. Price
15+
€3.242
€48.636
40+
€2.744
€109.744
55+
€2.661
€146.342
75+
€2.578
€193.346
100+
€2.494
€249.417
130+
€2.245
€291.818
* The above prices does not include taxes and freight rates, which will be calculated on the order pages.
Availability (In-stock): 2,535 pieces can ship immediately
MOQ: 15 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate shipping fee
Estimate shipping
Enter your destination to get a shipping estimate

*
Products specifications
Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Reel - TR
Status Active
Amplifier Type Voltage Feedback
Number of Circuits 1
Output Type Rail-to-Rail
Slew Rate 640 V/μs
-3db Bandwidth 54MHz
Current - Input Bias 0.6pA
Voltage - Input Offset 200μV
Operating Supply Current 6.6mA
Channel Output Current 26mA
Supply Voltage - Operating 5 V to 24 V, ±2.5 V to 12 V
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package SOT-23-5
Win Source Part Number 1013329-AD8067ARTZ-REEL7
Popularity Medium
Fake Threat In the Open Market 36 pct.
Supply and Demand Status Balance
The AD8067ARTZ-REEL7 Voltage Feedback amplifier, manufactured by Analog Devices Inc., optimized for voltage operation as low as 5 V and up to 24 V. It is available in a SOT-23-5 package, mounted by SMD (SMT). The AD8067ARTZ-REEL7 provides the temperature range of -40°C to 85°C , 0.6pA input bias current,640 V/μs slew rate, 200μV input offset voltage and 6.6mA operating supply current.
Products specifications
ECAD Module
Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Reel - TR
Status Active
Amplifier Type Voltage Feedback
Number of Circuits 1
Output Type Rail-to-Rail
Slew Rate 640 V/μs
-3db Bandwidth 54MHz
Current - Input Bias 0.6pA
Voltage - Input Offset 200μV
Operating Supply Current 6.6mA
Channel Output Current 26mA
Supply Voltage - Operating 5 V to 24 V, ±2.5 V to 12 V
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package SOT-23-5
Win Source Part Number 1013329-AD8067ARTZ-REEL7
Popularity Medium
Fake Threat In the Open Market 36 pct.
Supply and Demand Status Balance
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for AD8067ARTZ-REEL7
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
AD8067ARTZ-REEL7 Price

AD8067ARTZ-REEL7 Datasheet
AD8067ARTZ-REEL7 Application

AD8067ARTZ-REEL7 Replacement
AD8067ARTZ-REEL7 Pdf

AD8067ARTZ-REEL7 Pinout
AD8067ARTZ-REEL7 Image

AD8067ARTZ-REEL7 Picture
AD8067ARTZ-REEL7 In Stock

AD8067ARTZ-REEL7 Distributor
AD8067ARTZ-REEL7 Linear - Amplifiers - Instrumentation,OP Amps,Buffer Amps

Image
Mfr.Part No
Description
Stock
5-Line ESD Protection Array
2700
IC REG LDO 5V 0.1A SOT223-4
195
IC SHIFT REGISTER 8BIT 16-DIP
Dual, 550kHz, 2-Phase Synchronous Regulators
692

Top Sellers