Search
Filters

AD8079ARZ-REEL7

Part No :
AD8079ARZ-REEL7
Manufacturer :
Catalog :
Linear - Amplifiers - Instrumentation,OP Amps,Buffer Amps
Description :
IC OPAMP BUFFER 260MHZ 8SO
rohs
Rated 5/5 based on 1 customer reviews
Availability (In-stock): 52 pieces
Shipped from :
HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Products specifications
Categories Integrated Circuits (ICs)
Manufacturer Analog Devices Inc.
Packaging Reel package
Amplifier Type Buffer
Number of Circuits 2
SR - Slew Rate 800 V/μs
-3db Bandwidth 260MHz
Current - Input Bias 3μA
Voltage - Input Offset 10mV
Operating Supply Current 10mA
Output Current per Channel 70mA
Dual Supply Voltage (±) 6 V ~ 12 V, ±3 V ~ 6 V
Operating Temperature Range -40°C ~ 85°C
Mounting SMD
Package 8-SOIC (0.154", 3.90mm Width)
Manufacturer Package 8-SO
Win Source Part Number 767561-AD8079ARZ-REEL7
Popularity Medium
Fake Threat In the Open Market 45 pct.
Supply and Demand Status Limited
Family Name AD8079
Introduction Date November 21, 1996
ECCN EAR99
Country of Origin Taiwan
Halogen Free Compliant
Estimated EOL Date 2030
Alternative Parts
(Cross-Reference)
OPA2694IDR;  OPA2694IDRG4;  NJM#14558E; 
Analog Devices Inc. AD8079ARZ-REEL7 is available at WIN SOURCE. Please review product page below for detailed information, including AD8079ARZ-REEL7 price, datasheets, in-stock availability, technical difficulties. Quickly Enter the access of compare list to find replaceable electronic parts. Want to gain comprehensive data for AD8079ARZ-REEL7 to optimize the supply chain (include cross references, lifecycle, parametric, counterfeit risk, obsolescence management forecasts), please contact to our Tech-supports team.
Products specifications
ECAD Module
Categories Integrated Circuits (ICs)
Manufacturer Analog Devices Inc.
Packaging Reel package
Amplifier Type Buffer
Number of Circuits 2
SR - Slew Rate 800 V/μs
-3db Bandwidth 260MHz
Current - Input Bias 3μA
Voltage - Input Offset 10mV
Operating Supply Current 10mA
Output Current per Channel 70mA
Dual Supply Voltage (±) 6 V ~ 12 V, ±3 V ~ 6 V
Operating Temperature Range -40°C ~ 85°C
Mounting SMD
Package 8-SOIC (0.154", 3.90mm Width)
Manufacturer Package 8-SO
Win Source Part Number 767561-AD8079ARZ-REEL7
Popularity Medium
Fake Threat In the Open Market 45 pct.
Supply and Demand Status Limited
Family Name AD8079
Introduction Date November 21, 1996
ECCN EAR99
Country of Origin Taiwan
Halogen Free Compliant
Estimated EOL Date 2030
Alternative Parts
(Cross-Reference)
OPA2694IDR;  OPA2694IDRG4;  NJM#14558E; 
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for AD8079ARZ-REEL7
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
AD8079ARZ-REEL7 Price

AD8079ARZ-REEL7 Datasheet
AD8079ARZ-REEL7 Application

AD8079ARZ-REEL7 Replacement
AD8079ARZ-REEL7 Pdf

AD8079ARZ-REEL7 Pinout
AD8079ARZ-REEL7 Image

AD8079ARZ-REEL7 Picture
AD8079ARZ-REEL7 In Stock

AD8079ARZ-REEL7 Distributor
AD8079ARZ-REEL7 Linear - Amplifiers - Instrumentation,OP Amps,Buffer Amps

Image
Mfr.Part No
Description
Stock
FIXED IND 470NH 355MA 800 MOHM
50
80C51 8-bit microcontroller . 6 clock operation 16K/512 OTP/ROM/ROMless, 7 channel 10 bit A/D, I2C, PWM, capture/compare, high I/O, 64L LQFP
52
2-Wire Serial EEPROM
50
Displays Module 1DIGIT 8LED Hi-Eff. Red CC 10-Pin DIP Module / DISPLAY 1DGT HER 0.40" CC
5
SURFACE MOUNT GENERAL PURPOSE SILICON RECTIFIER
3000
1.5A DUAL OPEN-DRAIN MOSFET DRIVERS | IC MOSFET DVR 1.5A DUAL OD 8-DIP
70
MOSFET N-CH 30V 3.16A SOT23-3
24706

Top Sellers