Search
Filters

AD8139ACPZ-REEL7

Part No : AD8139ACPZ-REEL7
Manufacturer : Analog Devices Inc.
Catalog : Linear - Amplifiers - Instrumentation,OP Amps,Buffer Amps
Description : IC OPAMP DIFF 410MHZ RRO 8LFCSP
rohs
Rated 5/5 based on 1 customer reviews
Shipped from : HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Supplier Lead-Time : Call for availability
Quantity
Price
Ext. Price
7+
$7.192
$50.344
20+
$6.085
$121.700
30+
$5.901
$177.030
35+
$5.717
$200.095
50+
$5.532
$276.600
65+
$4.979
$323.635
* The above prices does not include taxes and freight rates, which will be calculated on the order pages.
Availability (In-stock): 3,000 pieces can ship immediately
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate shipping fee
Estimate shipping
Enter your destination to get a shipping estimate

*
Products specifications
Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Reel - TR
Status Active
Amplifier Type Differential
Number of Circuits 1
Output Type Differential, Rail-to-Rail
Slew Rate 800 V/μs
-3db Bandwidth 410MHz
Current - Input Bias 2.25μA
Voltage - Input Offset 150μV
Operating Supply Current 24.5mA
Channel Output Current 100mA
Supply Voltage - Operating 4.5 V to 12 V, ±2.25 V to 6 V
Temperature Range - Operating -40°C to 125°C
Mounting SMD (SMT)
Case / Package 8-LFCSP-WD (3x3)
Win Source Part Number 1013352-AD8139ACPZ-REEL7
Is this a common-used part? Yes
Popularity High
Fake Threat In the Open Market 62 pct.
Supply and Demand Status Balance
Family Name AD8139
Introduction Date May 01, 2004
ECCN EAR99
Country of Origin Philippines
Halogen Free Compliant
Estimated EOL Date 2028
Alternative Parts
(Cross-Reference)
AD8139ACP-REEL7;  AD8139ACP-REEL;  AD8139ACP-R2; 
The AD8139ACPZ-REEL7 Differential amplifier, manufactured by Analog Devices Inc., optimized for voltage operation as low as 4.5 V and up to 12 V. It is available in a 8-LFCSP-WD (3x3) package, mounted by SMD (SMT). The AD8139ACPZ-REEL7 provides the temperature range of -40°C to 125°C , 2.25μA input bias current,800 V/μs slew rate, 150μV input offset voltage and 24.5mA operating supply current.
Products specifications
ECAD Module
Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Reel - TR
Status Active
Amplifier Type Differential
Number of Circuits 1
Output Type Differential, Rail-to-Rail
Slew Rate 800 V/μs
-3db Bandwidth 410MHz
Current - Input Bias 2.25μA
Voltage - Input Offset 150μV
Operating Supply Current 24.5mA
Channel Output Current 100mA
Supply Voltage - Operating 4.5 V to 12 V, ±2.25 V to 6 V
Temperature Range - Operating -40°C to 125°C
Mounting SMD (SMT)
Case / Package 8-LFCSP-WD (3x3)
Win Source Part Number 1013352-AD8139ACPZ-REEL7
Is this a common-used part? Yes
Popularity High
Fake Threat In the Open Market 62 pct.
Supply and Demand Status Balance
Family Name AD8139
Introduction Date May 01, 2004
ECCN EAR99
Country of Origin Philippines
Halogen Free Compliant
Estimated EOL Date 2028
Alternative Parts
(Cross-Reference)
AD8139ACP-REEL7;  AD8139ACP-REEL;  AD8139ACP-R2; 
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for AD8139ACPZ-REEL7
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
AD8139ACPZ-REEL7 Price

AD8139ACPZ-REEL7 Datasheet
AD8139ACPZ-REEL7 Application

AD8139ACPZ-REEL7 Replacement
AD8139ACPZ-REEL7 Pdf

AD8139ACPZ-REEL7 Pinout
AD8139ACPZ-REEL7 Image

AD8139ACPZ-REEL7 Picture
AD8139ACPZ-REEL7 In Stock

AD8139ACPZ-REEL7 Distributor
AD8139ACPZ-REEL7 Linear - Amplifiers - Instrumentation,OP Amps,Buffer Amps

Image
Mfr.Part No
Description
Stock
2 A low VF MEGA Schottky barrier rectifier
24004
IC A/D CONV 12BIT SRL 8CH 24SSOP
939
IC REG LDO 2.8V 0.2A
4374
SILICON NPN EPITAXIAL TYPE
100

Top Sellers