Search
Filters

AD8422BRZ-R7

Part No :
AD8422BRZ-R7
Manufacturer :
Catalog :
Linear - Amplifiers - Instrumentation,OP Amps,Buffer Amps
Description :
High Performance, Low Power, Rail-to-Rail Precision Instrumentation Amplifier
rohs
Rated 5/5 based on 1 customer reviews
Availability (In-stock): 1,000 pieces
Shipped from :
HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Products specifications
Categories Integrated Circuits (ICs)
Manufacturer Analog Devices Inc.
Packaging Reel - TR
Amplifier Type Instrumentation
Number of Circuits 1
Output Type Rail-to-Rail
SR - Slew Rate 0.8 V/μs
-3db Bandwidth 2.2MHz
Current - Input Bias 200pA
Voltage - Input Offset 25μV
Operating Supply Current 300μA
Output Current per Channel 20mA
Dual Supply Voltage (±) 3.6 V ~ 36 V, ±1.8 V ~ 18 V
Operating Temperature Range -40°C ~ 125°C
Mounting SMD
Package 8-SOIC (0.154", 3.90mm Width)
Manufacturer Package 8-SOIC
Win Source Part Number 1138567-AD8422BRZ-R7
Manufacturer Homepage www.analog.com
Popularity Medium
Fake Threat In the Open Market 70 pct.
Supply and Demand Status Limited
Family Name AD8422
Introduction Date May 02, 2013
ECCN EAR99
Country of Origin China
Halogen Free Compliant
Estimated EOL Date 2028
Alternative Parts
(Cross-Reference)
INA826AID;  INA826AIDR;  INA122U/2K5E4 ; 
Analog Devices Inc. AD8422BRZ-R7 is available at WIN SOURCE. Please review product page below for detailed information, including AD8422BRZ-R7 price, datasheets, in-stock availability, technical difficulties. Quickly Enter the access of compare list to find replaceable electronic parts. Want to gain comprehensive data for AD8422BRZ-R7 to optimize the supply chain (include cross references, lifecycle, parametric, counterfeit risk, obsolescence management forecasts), please contact to our Tech-supports team.
Products specifications
ECAD Module
Categories Integrated Circuits (ICs)
Manufacturer Analog Devices Inc.
Packaging Reel - TR
Amplifier Type Instrumentation
Number of Circuits 1
Output Type Rail-to-Rail
SR - Slew Rate 0.8 V/μs
-3db Bandwidth 2.2MHz
Current - Input Bias 200pA
Voltage - Input Offset 25μV
Operating Supply Current 300μA
Output Current per Channel 20mA
Dual Supply Voltage (±) 3.6 V ~ 36 V, ±1.8 V ~ 18 V
Operating Temperature Range -40°C ~ 125°C
Mounting SMD
Package 8-SOIC (0.154", 3.90mm Width)
Manufacturer Package 8-SOIC
Win Source Part Number 1138567-AD8422BRZ-R7
Manufacturer Homepage www.analog.com
Popularity Medium
Fake Threat In the Open Market 70 pct.
Supply and Demand Status Limited
Family Name AD8422
Introduction Date May 02, 2013
ECCN EAR99
Country of Origin China
Halogen Free Compliant
Estimated EOL Date 2028
Alternative Parts
(Cross-Reference)
INA826AID;  INA826AIDR;  INA122U/2K5E4 ; 
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for AD8422BRZ-R7
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
AD8422BRZ-R7 Price

AD8422BRZ-R7 Datasheet
AD8422BRZ-R7 Application

AD8422BRZ-R7 Replacement
AD8422BRZ-R7 Pdf

AD8422BRZ-R7 Pinout
AD8422BRZ-R7 Image

AD8422BRZ-R7 Picture
AD8422BRZ-R7 In Stock

AD8422BRZ-R7 Distributor
AD8422BRZ-R7 Linear - Amplifiers - Instrumentation,OP Amps,Buffer Amps

Image
Mfr.Part No
Description
Stock
Quad Digitally-Controlled (XDCP) Potentiometer | IC DGT POT 100KOHM 256TP 24TSSOP
13
N-CHANNEL MOSFET in a TO-252 Plastic Package
80
IC REG LDO 3V 0.2A SOT23-5
502
IC REG LDO 3V 0.5A 8MSOP
34
DIODE GEN PURP 800V 1A SMA
31843
CAP CER 7.5PF 50V C0G/NP0 0603 / Cap Ceramic 7.5pF 50V C0G 0.25pF Pad SMD 0603 125°C T/R
IC MPU I.MX28 454MHZ 289MAPBGA
228

Top Sellers