Search
Filters

AD8504ARUZ

Part No : AD8504ARUZ
Manufacturer : Analog Devices Inc.
Catalog : Linear - Amplifiers - Instrumentation,OP Amps,Buffer Amps
Description : 1 μA Micropower CMOS Operational Amplifiers
rohs
Rated 5/5 based on 1 customer reviews
Availability (In-stock): 2,035 pieces
Shipped from : HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Products specifications
Categories Integrated Circuits (ICs)
Manufacturer Analog Devices Inc.
Packaging Tube
Amplifier Type General
Number of Circuits 4
Output Type Rail-to-Rail
SR - Slew Rate 0.004 V/μs
GBP - Gain Bandwidth Product 7kHz
Current - Input Bias 1pA
Voltage - Input Offset 500μV
Operating Supply Current 750nA
Output Current per Channel 5mA
Dual Supply Voltage (±) 1.8 V ~ 5.5 V, ±0.9 V ~ 2.75 V
Operating Temperature Range -40°C ~ 125°C
Mounting SMD
Package 14-TSSOP (0.173", 4.40mm Width)
Manufacturer Package 14-TSSOP
Win Source Part Number 1138621-AD8504ARUZ
Manufacturer Homepage www.analog.com
Family Name AD8504
Introduction Date September 05, 2006
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2028
Popularity Medium
Fake Threat In the Open Market 62 pct.
Supply and Demand Status Balance
Alternative Parts
(Cross-Reference)
LMV324AMTC14X_Q; OPA4376AIPWR;  OPA4376AIPW;  
Analog Devices Inc. AD8504ARUZ is available at WIN SOURCE. Please review product page below for detailed information, including AD8504ARUZ price, datasheets, in-stock availability, technical difficulties. Quickly Enter the access of compare list to find replaceable electronic parts. Want to gain comprehensive data for AD8504ARUZ to optimize the supply chain (include cross references, lifecycle, parametric, counterfeit risk, obsolescence management forecasts), please contact to our Tech-supports team.
Products specifications
Categories Integrated Circuits (ICs)
Manufacturer Analog Devices Inc.
Packaging Tube
Amplifier Type General
Number of Circuits 4
Output Type Rail-to-Rail
SR - Slew Rate 0.004 V/μs
GBP - Gain Bandwidth Product 7kHz
Current - Input Bias 1pA
Voltage - Input Offset 500μV
Operating Supply Current 750nA
Output Current per Channel 5mA
Dual Supply Voltage (±) 1.8 V ~ 5.5 V, ±0.9 V ~ 2.75 V
Operating Temperature Range -40°C ~ 125°C
Mounting SMD
Package 14-TSSOP (0.173", 4.40mm Width)
Manufacturer Package 14-TSSOP
Win Source Part Number 1138621-AD8504ARUZ
Manufacturer Homepage www.analog.com
Family Name AD8504
Introduction Date September 05, 2006
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2028
Popularity Medium
Fake Threat In the Open Market 62 pct.
Supply and Demand Status Balance
Alternative Parts
(Cross-Reference)
LMV324AMTC14X_Q; OPA4376AIPWR;  OPA4376AIPW;  
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for AD8504ARUZ
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
AD8504ARUZ Price

AD8504ARUZ Datasheet
AD8504ARUZ Application

AD8504ARUZ Replacement
AD8504ARUZ Pdf

AD8504ARUZ Pinout
AD8504ARUZ Image

AD8504ARUZ Picture
AD8504ARUZ In Stock

AD8504ARUZ Distributor
AD8504ARUZ Linear - Amplifiers - Instrumentation,OP Amps,Buffer Amps

Image
Mfr.Part No
Description
Stock
IC MOTOR DRIVER PAR 20HSOP
17
256/512/1K/2K/4K/8K x9 x2 Double Sync FIFOs
18
Super Fast Recovery Rectifiers(200V 8A)
203
TVS DIODE 3VWM 8VC SOT23
1500
CONN RCPT .100" 24POS DUAL GOLD
50
IC REG LDO 2.5V 0.5A 8SOIC
914