The only official website & email suffix are win-source.group and win-source.net
WIN SOURCE does not have any other Company Name or Website.
Search
Filters

AD8541ARZ-REEL

Part No AD8541ARZ-REEL
Manufacturer Analog Devices Inc.
Catalog Hard To Find
Description General-Purpose CMOS Rail-to-Rail Amplifiers | IC OPAMP GP 1 CIRCUIT 8SOIC
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
Pricing & Ordering $0.487 Historical reference price : is the price that a customer announces that it is willing to pay for this component in the previous period, only for reference.
Quantity
Unit Price
Ext. Price
75+
$0.7070
$53.025
175+
$0.5800
$101.500
270+
$0.5620
$151.740
370+
$0.5440
$201.280
480+
$0.5260
$252.480
640+
$0.4710
$301.440
* The above prices does not include taxes and freight rates, which will be calculated on the order pages.
Availability: 51,440 pieces
MOQ: 75 pcs
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
Manufacturer Analog Devices Inc.
Packaging Reel
Amplifier Type General Purpose
Output Type Rail-to-Rail
Slew Rate 0.92V/μs
Gain Bandwidth Product 1MHz
Current - Input Bias 4pA
Voltage - Input Offset 1mV
Supply Current 45μA
Current - Output / Channel 30mA
Supply Voltage , Single/Dual (±) 2.7V ~ 5.5V
Temperature Range - Operating -40°C ~ 125°C
Mounting Style SMD
Manufacturer Package 8-SOIC
Supplier Device Package 8-SOIC
Family Part Number AD8541
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 1138665-AD8541ARZ-REEL
Manufacturer Homepage www.analog.com
Popularity Medium
Fake Threat In the Open Market 55 pct.
Supply and Demand Status Balance

Description

Analog Devices Inc. AD8541ARZ-REEL General-Purpose CMOS Rail-to-Rail Amplifier

The AD8541ARZ-REEL from Analog Devices Inc. is a versatile and high-performance general-purpose CMOS amplifier that is ideal for a wide range of applications. This particular model comes in a convenient reel packaging, making it suitable for automated production environments and bulk purchasing. The amplifier is part of the AD8541 family, known for its rail-to-rail input and output swing capabilities, which allow the amplifier to operate effectively with a wide range of input signals and to provide maximum dynamic range at the output.

With its single-supply operation ranging from 2.7V to 5.5V, the AD8541ARZ-REEL is particularly well-suited for battery-powered applications and portable devices where power efficiency and voltage flexibility are crucial. The low supply current of just 45 µA per amplifier helps to extend battery life, making the AD8541ARZ-REEL an energy-efficient choice for designers.

The AD8541ARZ-REEL features a low input bias current of 1 pA and an offset voltage of only 1 mV, ensuring high accuracy and precision in measurement and control systems. Its wide bandwidth of 1 MHz and fast slew rate of 0.8 V/µs enable the amplifier to handle a broad spectrum of signals, from DC to moderate frequencies, with minimal distortion.

This amplifier is designed in a compact SOT-23-5 package, which is ideal for space-constrained applications. Its combination of small footprint and high performance makes it an excellent choice for portable medical devices, sensor interfaces, consumer electronics, and other applications where size and power efficiency are critical.

In summary, the AD8541ARZ-REEL from Analog Devices Inc. is a high-quality, general-purpose CMOS amplifier that offers rail-to-rail input and output, low power consumption, and excellent accuracy. Its versatility and efficiency make it a valuable component for a multitude of electronic applications.

Key Features:

  • Rail-to-Rail Input and Output
  • Single Supply Operation: 2.7V to 5.5V
  • Low Supply Current: 45 µA
  • Low Input Bias Current: 1 pA
  • Low Offset Voltage: 1 mV
  • Wide Bandwidth: 1 MHz
  • Fast Slew Rate: 0.8 V/µs
  • Compact SOT-23-5 Package