Search
Filters

AD8574ARZ-REEL7

Part No : AD8574ARZ-REEL7
Manufacturer : Analog Devices Inc.
Catalog : Linear - Amplifiers - Instrumentation,OP Amps,Buffer Amps
Description : IC OPAMP CHOPPER 1.5MHZ 14SOIC
rohs
Rated 5/5 based on 1 customer reviews
Availability (In-stock): 7,967 pieces
Shipped from : HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Products specifications
Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Reel - TR
Status Active
Amplifier Type Zero-Drift
Number of Circuits 4
Output Type Rail-to-Rail
Slew Rate 0.4 V/μs
Gain Bandwidth Product (GBP) 1.5MHz
Current - Input Bias 10pA
Voltage - Input Offset 1μV
Operating Supply Current 850μA
Channel Output Current 30mA
Supply Voltage - Operating 2.7 V to 5.5 V
Temperature Range - Operating -40°C to 125°C
Mounting SMD (SMT)
Case / Package 14-SOIC
Win Source Part Number 1013534-AD8574ARZ-REEL7
Popularity Medium
Fake Threat In the Open Market 68 pct.
Supply and Demand Status Balance
The AD8574ARZ-REEL7 Zero-Drift amplifier, manufactured by Analog Devices Inc., optimized for voltage operation as low as 2.7 V and up to 5.5 V. It is available in a 14-SOIC package, mounted by SMD (SMT). The AD8574ARZ-REEL7 provides the temperature range of -40°C to 125°C , 10pA input bias current,0.4 V/μs slew rate, 1μV input offset voltage and 850μA operating supply current.
Products specifications
ECAD Module
Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Reel - TR
Status Active
Amplifier Type Zero-Drift
Number of Circuits 4
Output Type Rail-to-Rail
Slew Rate 0.4 V/μs
Gain Bandwidth Product (GBP) 1.5MHz
Current - Input Bias 10pA
Voltage - Input Offset 1μV
Operating Supply Current 850μA
Channel Output Current 30mA
Supply Voltage - Operating 2.7 V to 5.5 V
Temperature Range - Operating -40°C to 125°C
Mounting SMD (SMT)
Case / Package 14-SOIC
Win Source Part Number 1013534-AD8574ARZ-REEL7
Popularity Medium
Fake Threat In the Open Market 68 pct.
Supply and Demand Status Balance
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for AD8574ARZ-REEL7
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
AD8574ARZ-REEL7 Price

AD8574ARZ-REEL7 Datasheet
AD8574ARZ-REEL7 Application

AD8574ARZ-REEL7 Replacement
AD8574ARZ-REEL7 Pdf

AD8574ARZ-REEL7 Pinout
AD8574ARZ-REEL7 Image

AD8574ARZ-REEL7 Picture
AD8574ARZ-REEL7 In Stock

AD8574ARZ-REEL7 Distributor
AD8574ARZ-REEL7 Linear - Amplifiers - Instrumentation,OP Amps,Buffer Amps

Image
Mfr.Part No
Description
Stock
Addressable 2-Wire Bus Buffers
339
FIXED IND 15UH 1.02A 213 MOHM
4432
MOSFET P-CH 20V 3.95A 8-SOIC
34
Single-Supply Sensor Interface Amplifier
248
IC SMPS CTLR W/PWR SWITCH 7-SOIC
85
OPTOISOLATOR 5KV TRANS 6-SDIP GW
3355

Top Sellers