Search
Filters

AD8607ARM-REEL

IC OPAMP GP 400KHZ RRO 8MSOP
Manufacturer: Analog Devices Inc.
Rated 5/5 based on 1 customer reviews
Availability: 5,644 In Stock
The AD8607ARM-REEL General Purpose amplifier, manufactured by Analog Devices Inc., optimized for voltage operation as low as 1.8 V and up to 5 V. It is available in a 8-MSOP package, mounted by SMD (SMT). The AD8607ARM-REEL provides the temperature range of -40°C to 125°C , 0.2pA input bias current,0.1 V/μs slew rate, 12μV input offset voltage and 40μA operating supply current.
Products specifications
Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Reel - TR
Status Obsolete(EOL)
Amplifier Type General Purpose
Number of Circuits 2
Output Type Rail-to-Rail
Slew Rate 0.1 V/μs
Gain Bandwidth Product (GBP) 400kHz
Current - Input Bias 0.2pA
Voltage - Input Offset 12μV
Operating Supply Current 40μA
Channel Output Current 70mA
Supply Voltage - Operating 1.8 V to 5 V, ±0.9 V to 2.5 V
Temperature Range - Operating -40°C to 125°C
Mounting SMD (SMT)
Case / Package 8-MSOP
Storage Condition Dry storage cabinet & Humidity protection package
Win Source Part Number 1013547-AD8607ARM-REEL
  • The Cut-Off time of Same Day Shipment is 5PM (GMT+8), Monday to Friday;
  • The Pre-Shipment Inspection (PSI) will be applied;
  • Taxes & VAT will not be included;
  • For more details, please kindly review our FAQ page.
Products specifications
Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Reel - TR
Status Obsolete(EOL)
Amplifier Type General Purpose
Number of Circuits 2
Output Type Rail-to-Rail
Slew Rate 0.1 V/μs
Gain Bandwidth Product (GBP) 400kHz
Current - Input Bias 0.2pA
Voltage - Input Offset 12μV
Operating Supply Current 40μA
Channel Output Current 70mA
Supply Voltage - Operating 1.8 V to 5 V, ±0.9 V to 2.5 V
Temperature Range - Operating -40°C to 125°C
Mounting SMD (SMT)
Case / Package 8-MSOP
Storage Condition Dry storage cabinet & Humidity protection package
Win Source Part Number 1013547-AD8607ARM-REEL
AD8607ARM-REEL Price

AD8607ARM-REEL Datasheet
AD8607ARM-REEL Application

AD8607ARM-REEL Replacement
AD8607ARM-REEL Pdf

AD8607ARM-REEL Pinout
AD8607ARM-REEL Image

AD8607ARM-REEL Picture
AD8607ARM-REEL In Stock

AD8607ARM-REEL Distributor
AD8607ARM-REEL Linear - Amplifiers - Instrumentation,OP Amps,Buffer Amps

Image
Mfr.Part No
Description
Stock
CAP CER 0.047UF 16V X7R 0402
60000
IC RTC CLK/CALENDAR PAR 32-EDIP
36
IC VREF SERIES/SHUNT 5V 8SOIC
37925
MOSFET N-CH 100V 33A DPAK
3430
100 mA Negative Voltage Regulators
2743
+2.5V Precision Voltage Reference
7581
N-Channel Logic Level Enhancement Mode Field Effect Transistor
12078
TVS DIODE 3.3VWM 9.9VC 10MSOP
5116