The only official website & email suffix are win-source.group and win-source.net
WIN SOURCE does not have any other Company Name or Website.
Search
Filters

AD8639ACPZ-R2

Part No AD8639ACPZ-R2
Manufacturer Analog Devices Inc.
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description 16 V Auto-Zero, Rail-to-Rail Output Operational Amplifiers
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
Pricing & Ordering $37.059 Historical reference price : is the price that a customer announces that it is willing to pay for this component in the previous period, only for reference.
Quantity
Unit Price
Ext. Price
1+
$56.7220
$56.722
3+
$46.5420
$139.626
4+
$45.0870
$180.348
5+
$43.6330
$218.165
6+
$42.1780
$253.068
8+
$37.8150
$302.520
* The above prices does not include taxes and freight rates, which will be calculated on the order pages.
Availability: 1,500 pieces
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
Categories Integrated Circuits (ICs)
Manufacturer Analog Devices Inc.
Packaging Reel - TR
Amplifier Type Zero-Drift
Number of Circuits 2
Output Type Rail-to-Rail
SR - Slew Rate 2 V/μs
GBP - Gain Bandwidth Product 1.5MHz
Current - Input Bias 1pA
Voltage - Input Offset 3μV
Operating Supply Current 1.25mA
Output Current per Channel 37mA
Dual Supply Voltage (±) 5 V ~ 16 V, ±2.5 V ~ 8 V
Operating Temperature Range -40°C ~ 125°C
Mounting SMD
Package 8-WFDFN Exposed Pad, CSP
Manufacturer Package 8-LFCSP-WD (3x3)
Win Source Part Number 1138818-AD8639ACPZ-R2
Manufacturer Homepage www.analog.com
Popularity Medium
Fake Threat In the Open Market 68 pct.
Supply and Demand Status Limited
Application Field Used in Sensing & Instrumentation, Test & Measurement, Medical, Automotive
Family Name AD8639
Introduction Date May 27, 2008
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date Obsolete
Alternative Parts
(Cross-Reference)
MAX9651ATA+T;  MAX9651ATA+TC43;  MAX9651ATA+; 

Description

Product Overview: AD8639ACPZ-R2 by Analog Devices Inc.

The AD8639ACPZ-R2 is a high-precision, low noise, dual operational amplifier (op-amp) designed and manufactured by Analog Devices Inc., a leader in high-performance analog, mixed-signal, and digital signal processing integrated circuits. This op-amp is part of the AD8639 series, which is known for its excellent performance in terms of low input bias currents, low offset voltage, and low noise. It is a perfect choice for applications that require high accuracy and stability over time and temperature.

Built using the advanced CMOS process, the AD8639ACPZ-R2 offers a combination of features that make it suitable for a wide range of applications, including medical devices, precision instrumentation, and control systems. It operates from a single supply voltage ranging from 4.5 V to 16 V, or dual supplies of ±2.25 V to ±8 V, providing design flexibility for various system requirements.

This op-amp boasts a low offset voltage of just 65 µV and an input bias current of only 1 pA, which ensures minimal error in signal processing applications. Additionally, the AD8639ACPZ-R2 has a low noise density of 8 nV/√Hz at 1 kHz, making it an ideal choice for applications that demand a high signal-to-noise ratio.

The device comes in a compact LFCSP (Lead Frame Chip Scale Package) that is RoHS compliant and has a size of 3x3 mm, which is beneficial for space-constrained applications. The AD8639ACPZ-R2 also features rail-to-rail input and output, which allows for better dynamic range and makes it compatible with modern low-voltage digital systems.

Furthermore, the AD8639ACPZ-R2 has excellent phase margin and stability with capacitive loads, ensuring reliable performance in feedback control systems. The op-amp's low power consumption, with a typical quiescent current of 1 mA per amplifier, is an added advantage for power-sensitive applications.

Overall, the AD8639ACPZ-R2 from Analog Devices Inc. is a high-performance solution that meets the stringent requirements of precision analog circuits, offering designers a balance of low power consumption, high accuracy, and ease of use in a small package.