Search
Filters

AD8662ARZ

Part No : AD8662ARZ
Manufacturer : Analog Devices Inc.
Catalog : Linear - Amplifiers - Instrumentation,OP Amps,Buffer Amps
Description : IC OPAMP GP 4MHZ RRO 8SOIC
rohs
Rated 5/5 based on 1 customer reviews
Availability (In-stock): 10,548 pieces
Shipped from : HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Products specifications
Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Tube/Rail
Status Active
Amplifier Type General Purpose
Number of Circuits 2
Output Type Rail-to-Rail
Slew Rate 3.5 V/μs
Gain Bandwidth Product (GBP) 4MHz
Current - Input Bias 0.3pA
Voltage - Input Offset 50μV
Operating Supply Current 1.25mA
Channel Output Current 140mA
Supply Voltage - Operating 5 V to 16 V
Temperature Range - Operating -40°C to 125°C
Mounting SMD (SMT)
Case / Package 8-SOIC
Win Source Part Number 1013599-AD8662ARZ
Popularity Medium
Fake Threat In the Open Market 55 pct.
Supply and Demand Status Balance
The AD8662ARZ General Purpose amplifier, manufactured by Analog Devices Inc., optimized for voltage operation as low as 5 V and up to 16 V. It is available in a 8-SOIC package, mounted by SMD (SMT). The AD8662ARZ provides the temperature range of -40°C to 125°C , 0.3pA input bias current,3.5 V/μs slew rate, 50μV input offset voltage and 1.25mA operating supply current.
Products specifications
ECAD Module
Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Tube/Rail
Status Active
Amplifier Type General Purpose
Number of Circuits 2
Output Type Rail-to-Rail
Slew Rate 3.5 V/μs
Gain Bandwidth Product (GBP) 4MHz
Current - Input Bias 0.3pA
Voltage - Input Offset 50μV
Operating Supply Current 1.25mA
Channel Output Current 140mA
Supply Voltage - Operating 5 V to 16 V
Temperature Range - Operating -40°C to 125°C
Mounting SMD (SMT)
Case / Package 8-SOIC
Win Source Part Number 1013599-AD8662ARZ
Popularity Medium
Fake Threat In the Open Market 55 pct.
Supply and Demand Status Balance
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for AD8662ARZ
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
AD8662ARZ Price

AD8662ARZ Datasheet
AD8662ARZ Application

AD8662ARZ Replacement
AD8662ARZ Pdf

AD8662ARZ Pinout
AD8662ARZ Image

AD8662ARZ Picture
AD8662ARZ In Stock

AD8662ARZ Distributor
AD8662ARZ Linear - Amplifiers - Instrumentation,OP Amps,Buffer Amps

Image
Mfr.Part No
Description
Stock
High-Performance Notebook PWM Controller
669
IC PLL CLOCK MULTIPLIER 8-SOIC
49
IC REDRIVER ESATA 1CH 20TQFN
1
MOSFET N-CH 200V 52A D2PAK
25
Line Thyristor
IC SWITCH OCTAL SPST 24SOIC
5
Dual/Quad Decompensated Low Noise, High Speed Precision Op Amps
10

Top Sellers