Search
Filters

AD8802ANZ

Part No :
AD8802ANZ
Manufacturer :
Catalog :
Data Acquisition - Digital to Analog Converters(DAC)
Description :
IC DAC 8BIT 12CH W/SD 20DIP
rohs
Rated 5/5 based on 1 customer reviews
Availability (In-stock): 18 pieces
Shipped from :
HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Products specifications
Categories Integrated Circuits (ICs)
Manufacturer Analog Devices Inc.
Series TrimDAC
Packaging Tube
Part Status Obsolete(EOL)
Resolution 8
Number of D/A Converters 12
Settling Time 600ns (Typ)
Output Type Voltage - Unbuffered
Data Interface SPI
Reference Type External
Operating Supply Voltage 2.7 V ~ 5.5 V
Voltage - Supply, Digital 2.7 V ~ 5.5 V
INL/DNL (LSB) ±0.5, ±0.25
Architecture R-2R
Operating Temperature Range -40°C ~ 85°C
Package 20-DIP (0.300", 7.62mm)
Manufacturer Package 20-PDIP
Win Source Part Number 767630-AD8802ANZ
Popularity Medium
Fake Threat In the Open Market 50 pct.
Supply and Demand Status Limited
Alternative Parts
(Cross-Reference)
AD8802ARZ;  AD8802AR;   AD8802AR-REEL; AD8802ANZ;  
Analog Devices Inc. AD8802ANZ is available at WIN SOURCE. Please review product page below for detailed information, including AD8802ANZ price, datasheets, in-stock availability, technical difficulties. Quickly Enter the access of compare list to find replaceable electronic parts. Want to gain comprehensive data for AD8802ANZ to optimize the supply chain (include cross references, lifecycle, parametric, counterfeit risk, obsolescence management forecasts), please contact to our Tech-supports team.
Products specifications
ECAD Module
Categories Integrated Circuits (ICs)
Manufacturer Analog Devices Inc.
Series TrimDAC
Packaging Tube
Part Status Obsolete(EOL)
Resolution 8
Number of D/A Converters 12
Settling Time 600ns (Typ)
Output Type Voltage - Unbuffered
Data Interface SPI
Reference Type External
Operating Supply Voltage 2.7 V ~ 5.5 V
Voltage - Supply, Digital 2.7 V ~ 5.5 V
INL/DNL (LSB) ±0.5, ±0.25
Architecture R-2R
Operating Temperature Range -40°C ~ 85°C
Package 20-DIP (0.300", 7.62mm)
Manufacturer Package 20-PDIP
Win Source Part Number 767630-AD8802ANZ
Popularity Medium
Fake Threat In the Open Market 50 pct.
Supply and Demand Status Limited
Alternative Parts
(Cross-Reference)
AD8802ARZ;  AD8802AR;   AD8802AR-REEL; AD8802ANZ;  
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for AD8802ANZ
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
AD8802ANZ Price

AD8802ANZ Datasheet
AD8802ANZ Application

AD8802ANZ Replacement
AD8802ANZ Pdf

AD8802ANZ Pinout
AD8802ANZ Image

AD8802ANZ Picture
AD8802ANZ In Stock

AD8802ANZ Distributor
AD8802ANZ Data Acquisition - Digital to Analog Converters(DAC)

Image
Mfr.Part No
Description
Stock
256K-BIT CMOS STATIC RAM 32K-WORD BY 8-BIT
233
IC OP AMP RRIO E-TRIM 8VSSOP
1000
IC REG BUCK ADJ 0.15A 10VSON
925
2.7 V to 5.5 V, 140 muA, Rail-to-Rail Voltage Output 10-Bit DAC in a SOT-23 | IC DAC 10BIT V-OUT SOT23-6
175
DIODE ZENER 800MW SMF DO219-M
6238
Low Voltage 20-Bit Selectable Register/Buffer with 3.6V Tolerant Inputs and Outputs and 26Ω Series Resistors in the Outputs
149
DIODE SCHOTTKY 30V 500MA FLIPKY
98

Top Sellers