Search
Filters

AD9652BBCZ-310

Part No : AD9652BBCZ-310
Manufacturer : Analog Devices Inc.
Catalog : Data Acquisition - Analog to Digital Converters(ADC)
Description : 16-Bit, 310 MSPS, 3.3 V/1.8 V Dual Analog-to-Digital Converter (ADC) | IC ADC 16BIT PIPELINED 144CSPBGA
rohs
Rated 5/5 based on 1 customer reviews
Shipped from : HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Supplier Lead-Time : Call for availability
Quantity
Price
Ext. Price
1+
€290.979
€290.979
2+
€261.881
€523.762
* The above prices does not include taxes and freight rates, which will be calculated on the order pages.
Availability (In-stock): 85 pieces can ship immediately
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?
Products specifications
Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Tray
Resolution 16
Sampling Rate (Per Second) 310M
Number of Inputs 2
Input Type Differential
Data Interface LVDS - Parallel
Configuration S/H-ADC
Number of A/D Converters 2
Architecture Pipelined
Reference Type External, Internal
Supply Voltage , Analog 1.8V, 3.3V
Supply Voltage , Digital 1.7V ~ 1.9V
Features Simultaneous Sampling
Temperature Range - Operating -40°C ~ 85°C
Manufacturer Package 144-LFBGA, CSPBGA
Supplier Device Package 144-CSPBGA
Mounting Style SMD
Family Part Number AD9652
Manufacturer Pack Quantity 1
MSL Level 3 (168 Hours)
Win Source Part Number 1139176-AD9652BBCZ-310
Manufacturer Homepage www.analog.com
Popularity Medium
Fake Threat In the Open Market 38 pct.
Supply and Demand Status Limited
The AD9652 digitizes signal bandwidths up to 155 MHz and provides 650 MHz of analog input bandwidth.?High-performance input buffers and 16-bit analog-to-digital converter (ADC) cores provide high linearity and noise performance necessary to detect and isolate weak signals in the presence of large signals, blocking signals, and clutter.?It simplifies the signal chain and moves more system control, configuration and tuning tasks to the software world.?The AD9652's targeted applications include multi-mode multi-band communications receivers, radar and RF test equipment.?The AD9652 supports input clock frequencies up to 1.24 GHz and utilizes the 1 to 8 integer clock divider to generate the ADC sample clock.?The duty cycle stabilizer can be used to compensate for fluctuations in the ADC clock duty cycle.?Each ADC's 16-bit output data (including an out-of-range bit) is interleaved with a double data rate clock on a single LVDS output port.?Setup and control of the programming using a three-wire SPI-compatible serial interface to complete.?
Products specifications
ECAD Module
Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Tray
Resolution 16
Sampling Rate (Per Second) 310M
Number of Inputs 2
Input Type Differential
Data Interface LVDS - Parallel
Configuration S/H-ADC
Number of A/D Converters 2
Architecture Pipelined
Reference Type External, Internal
Supply Voltage , Analog 1.8V, 3.3V
Supply Voltage , Digital 1.7V ~ 1.9V
Features Simultaneous Sampling
Temperature Range - Operating -40°C ~ 85°C
Manufacturer Package 144-LFBGA, CSPBGA
Supplier Device Package 144-CSPBGA
Mounting Style SMD
Family Part Number AD9652
Manufacturer Pack Quantity 1
MSL Level 3 (168 Hours)
Win Source Part Number 1139176-AD9652BBCZ-310
Manufacturer Homepage www.analog.com
Popularity Medium
Fake Threat In the Open Market 38 pct.
Supply and Demand Status Limited
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for AD9652BBCZ-310
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
AD9652BBCZ-310 Price

AD9652BBCZ-310 Datasheet
AD9652BBCZ-310 Application

AD9652BBCZ-310 Replacement
AD9652BBCZ-310 Pdf

AD9652BBCZ-310 Pinout
AD9652BBCZ-310 Image

AD9652BBCZ-310 Picture
AD9652BBCZ-310 In Stock

AD9652BBCZ-310 Distributor
AD9652BBCZ-310 Data Acquisition - Analog to Digital Converters(ADC)

Image
Mfr.Part No
Description
Stock
1.5A Fast Ultra Low Dropout Linear Regulators | IC REG LIN 1.8V 1.5A DDPAK/TO263
1339
IC REG LDO 2.9V 0.15A 4TMLF
510
Hyperfast Rectifier | DIODE GEN PURP 600V 15A TO262
5
MOSFET N-CH 500V 22A TO220F
10573
DC MOTOR PULSE WIDTH MODULATOR
CAP ALUM 6800UF 20% 10V RADIAL
6
IC COMPARATOR DIFF DUAL 8SOIC
52

Top Sellers