Search
Filters

ADA4000-1ARZ-RL

Part No : ADA4000-1ARZ-RL
Manufacturer : Analog Devices Inc.
Catalog : Linear - Amplifiers - Instrumentation,OP Amps,Buffer Amps
Description : IC OPAMP JFET 5MHZ 8SOIC
rohs
Rated 5/5 based on 1 customer reviews
Availability (In-stock): 6,000 pieces
Shipped from : HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Products specifications
Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Reel - TR
Status Active
Amplifier Type J-FET
Number of Circuits 1
Slew Rate 20 V/μs
Gain Bandwidth Product (GBP) 5MHz
Current - Input Bias 5pA
Voltage - Input Offset 200μV
Operating Supply Current 1.35mA
Channel Output Current 28mA
Supply Voltage - Operating 8 V to 36 V, ±4 V to 18 V
Temperature Range - Operating -40°C to 125°C
Mounting SMD (SMT)
Case / Package 8-SOIC
Win Source Part Number 1013836-ADA4000-1ARZ-RL
Popularity Medium
Fake Threat In the Open Market 63 pct.
Supply and Demand Status Balance
The ADA4000-1ARZ-RL J-FET amplifier, manufactured by Analog Devices Inc., optimized for voltage operation as low as 8 V and up to 36 V. It is available in a 8-SOIC package, mounted by SMD (SMT). The ADA4000-1ARZ-RL provides the temperature range of -40°C to 125°C , 5pA input bias current,20 V/μs slew rate, 200μV input offset voltage and 1.35mA operating supply current.
Products specifications
ECAD Module
Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Reel - TR
Status Active
Amplifier Type J-FET
Number of Circuits 1
Slew Rate 20 V/μs
Gain Bandwidth Product (GBP) 5MHz
Current - Input Bias 5pA
Voltage - Input Offset 200μV
Operating Supply Current 1.35mA
Channel Output Current 28mA
Supply Voltage - Operating 8 V to 36 V, ±4 V to 18 V
Temperature Range - Operating -40°C to 125°C
Mounting SMD (SMT)
Case / Package 8-SOIC
Win Source Part Number 1013836-ADA4000-1ARZ-RL
Popularity Medium
Fake Threat In the Open Market 63 pct.
Supply and Demand Status Balance
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for ADA4000-1ARZ-RL
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
ADA4000-1ARZ-RL Price

ADA4000-1ARZ-RL Datasheet
ADA4000-1ARZ-RL Application

ADA4000-1ARZ-RL Replacement
ADA4000-1ARZ-RL Pdf

ADA4000-1ARZ-RL Pinout
ADA4000-1ARZ-RL Image

ADA4000-1ARZ-RL Picture
ADA4000-1ARZ-RL In Stock

ADA4000-1ARZ-RL Distributor
ADA4000-1ARZ-RL Linear - Amplifiers - Instrumentation,OP Amps,Buffer Amps

Image
Mfr.Part No
Description
Stock
RES 25K OHM 25W 1% TO220
203
JFET N-CH 30V 0.225W SOT23 / JFET Switching Transistors
4
IC REG LDO ADJ 0.4A SOT23-5
157
LOW-POWER SINGLE 2-INPUT POSITIVE-AND GATE
694
+3.3V Low Power Quad RS-485/RS-422 Line Receivers
240
IC DAC 13BIT OCTAL PAR 44-MQFP
231
EPITAXIAL PLANAR NPN TRANSISTOR (HISH SPEED SWITCHING)
4200
IC MCU 32BIT 1MB FLASH 144LQFP
217

Top Sellers