We are having Chinese New Year holiday from 19th Jan to 2nd Feb and back to work from 3rd Feb onwards, order will be processed on 3rd Feb, Happy CNY!

Search
Filters

ADA4004-2ARMZ-R7

Part No : ADA4004-2ARMZ-R7
Manufacturer : Analog Devices Inc.
Catalog : Linear - Amplifiers - Instrumentation,OP Amps,Buffer Amps
Description : IC OPAMP GP 12MHZ 8MSOP
rohs
Rated 5/5 based on 1 customer reviews
Availability (In-stock): 102 pieces
Shipped from : HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Products specifications
Categories Integrated Circuits (ICs)
Manufacturer Analog Devices Inc.
Series iPolar
Packaging Reel package
Amplifier Type General
Number of Circuits 2
SR - Slew Rate 2.7 V/μs
GBP - Gain Bandwidth Product 12MHz
Current - Input Bias 40nA
Voltage - Input Offset 40μV
Operating Supply Current 2.2mA
Output Current per Channel 10mA
Dual Supply Voltage (±) 10 V ~ 36 V, ±5 V ~ 18 V
Operating Temperature Range -40°C ~ 125°C
Mounting SMD
Package 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Manufacturer Package 8-MSOP
Win Source Part Number 767683-ADA4004-2ARMZ-R7
Popularity Medium
Fake Threat In the Open Market 34 pct.
Supply and Demand Status Limited
Family Name ADA4004-2
Introduction Date November 02, 2009
ECCN EAR99
Country of Origin Taiwan
Halogen Free Compliant
Estimated EOL Date 2030
Alternative Parts
(Cross-Reference)
EL2228CYZ; EL2228CY-T13; EL2228CYZ-T13; 
Analog Devices Inc. ADA4004-2ARMZ-R7 is available at WIN SOURCE. Please review product page below for detailed information, including ADA4004-2ARMZ-R7 price, datasheets, in-stock availability, technical difficulties. Quickly Enter the access of compare list to find replaceable electronic parts. Want to gain comprehensive data for ADA4004-2ARMZ-R7 to optimize the supply chain (include cross references, lifecycle, parametric, counterfeit risk, obsolescence management forecasts), please contact to our Tech-supports team.
Products specifications
ECAD Module
Categories Integrated Circuits (ICs)
Manufacturer Analog Devices Inc.
Series iPolar
Packaging Reel package
Amplifier Type General
Number of Circuits 2
SR - Slew Rate 2.7 V/μs
GBP - Gain Bandwidth Product 12MHz
Current - Input Bias 40nA
Voltage - Input Offset 40μV
Operating Supply Current 2.2mA
Output Current per Channel 10mA
Dual Supply Voltage (±) 10 V ~ 36 V, ±5 V ~ 18 V
Operating Temperature Range -40°C ~ 125°C
Mounting SMD
Package 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Manufacturer Package 8-MSOP
Win Source Part Number 767683-ADA4004-2ARMZ-R7
Popularity Medium
Fake Threat In the Open Market 34 pct.
Supply and Demand Status Limited
Family Name ADA4004-2
Introduction Date November 02, 2009
ECCN EAR99
Country of Origin Taiwan
Halogen Free Compliant
Estimated EOL Date 2030
Alternative Parts
(Cross-Reference)
EL2228CYZ; EL2228CY-T13; EL2228CYZ-T13; 
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for ADA4004-2ARMZ-R7
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
ADA4004-2ARMZ-R7 Price

ADA4004-2ARMZ-R7 Datasheet
ADA4004-2ARMZ-R7 Application

ADA4004-2ARMZ-R7 Replacement
ADA4004-2ARMZ-R7 Pdf

ADA4004-2ARMZ-R7 Pinout
ADA4004-2ARMZ-R7 Image

ADA4004-2ARMZ-R7 Picture
ADA4004-2ARMZ-R7 In Stock

ADA4004-2ARMZ-R7 Distributor
ADA4004-2ARMZ-R7 Linear - Amplifiers - Instrumentation,OP Amps,Buffer Amps

Image
Mfr.Part No
Description
Stock
P-Channel 60-V (D-S) MOSFET
3250
High Speed Infrared Emitting Diode, RoHS Compliant, 830 nm, GaAlAs Double Hetero | IRED 830NM PLCC2 10MW/SR 60DEG
80
N-channel TrenchMOS logic level FET
141
IC OPAMP ZERO-DRIFT 1.5MHZ 8DFN
100
HIGH-SPEED FULLY DIFFERENTIAL I/O AMPLIFIERS | IC OPAMP DIFF 1 CIRCUIT 8SOIC
8
4-Channel Motor Driver
79