Search
Filters

ADA4077-2ARMZ-RL

Part No :
ADA4077-2ARMZ-RL
Manufacturer :
Catalog :
Linear - Amplifiers - Instrumentation,OP Amps,Buffer Amps
Description :
IC OPAMP GP 3.9MHZ 8MSOP
rohs
Rated 5/5 based on 1 customer reviews
Availability (In-stock): 20 pieces
Shipped from :
HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Products specifications
Categories Integrated Circuits (ICs)
Manufacturer Analog Devices Inc.
Packaging Reel package
Amplifier Type General
Number of Circuits 2
SR - Slew Rate 1.2 V/μs
GBP - Gain Bandwidth Product 3.6MHz
Current - Input Bias 400pA
Voltage - Input Offset 50μV
Operating Supply Current 400μA
Output Current per Channel 10mA
Dual Supply Voltage (±) ±5 V ~ 15 V
Operating Temperature Range -40°C ~ 125°C
Mounting SMD
Package 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Manufacturer Package 8-MSOP
Win Source Part Number 767685-ADA4077-2ARMZ-RL
Popularity Medium
Fake Threat In the Open Market 67 pct.
Supply and Demand Status Limited
Family Name ADA4077-2
Introduction Date July 26, 2012
ECCN EAR99
Country of Origin China
Halogen Free Compliant
Estimated EOL Date 2030
Alternative Parts
(Cross-Reference)
EL2228CYZ; EL2228CY-T13; EL2228CYZ-T13; 
Analog Devices Inc. ADA4077-2ARMZ-RL is available at WIN SOURCE. Please review product page below for detailed information, including ADA4077-2ARMZ-RL price, datasheets, in-stock availability, technical difficulties. Quickly Enter the access of compare list to find replaceable electronic parts. Want to gain comprehensive data for ADA4077-2ARMZ-RL to optimize the supply chain (include cross references, lifecycle, parametric, counterfeit risk, obsolescence management forecasts), please contact to our Tech-supports team.
Products specifications
ECAD Module
Categories Integrated Circuits (ICs)
Manufacturer Analog Devices Inc.
Packaging Reel package
Amplifier Type General
Number of Circuits 2
SR - Slew Rate 1.2 V/μs
GBP - Gain Bandwidth Product 3.6MHz
Current - Input Bias 400pA
Voltage - Input Offset 50μV
Operating Supply Current 400μA
Output Current per Channel 10mA
Dual Supply Voltage (±) ±5 V ~ 15 V
Operating Temperature Range -40°C ~ 125°C
Mounting SMD
Package 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Manufacturer Package 8-MSOP
Win Source Part Number 767685-ADA4077-2ARMZ-RL
Popularity Medium
Fake Threat In the Open Market 67 pct.
Supply and Demand Status Limited
Family Name ADA4077-2
Introduction Date July 26, 2012
ECCN EAR99
Country of Origin China
Halogen Free Compliant
Estimated EOL Date 2030
Alternative Parts
(Cross-Reference)
EL2228CYZ; EL2228CY-T13; EL2228CYZ-T13; 
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for ADA4077-2ARMZ-RL
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
ADA4077-2ARMZ-RL Price

ADA4077-2ARMZ-RL Datasheet
ADA4077-2ARMZ-RL Application

ADA4077-2ARMZ-RL Replacement
ADA4077-2ARMZ-RL Pdf

ADA4077-2ARMZ-RL Pinout
ADA4077-2ARMZ-RL Image

ADA4077-2ARMZ-RL Picture
ADA4077-2ARMZ-RL In Stock

ADA4077-2ARMZ-RL Distributor
ADA4077-2ARMZ-RL Linear - Amplifiers - Instrumentation,OP Amps,Buffer Amps

Image
Mfr.Part No
Description
Stock
IC 1OF8 FET MUX/DEMUX 16SSOP
3
IC MCU 16BIT 512KB FLASH 44TQFP / MCU 16-bit dsPIC 512KB Flash 3.3V 44-Pin TQFP Tray
22
Ultra High Speed Operational Amplifier
645
TRANS PREBIAS PNP 250MW SOT323-3
24600
Low input capacitance and gate charge
99
VARISTOR 750V 400A DISC 5MM
6770

Top Sellers