Search
Filters

ADA4084-2ARZ-R7

IC OPAMP GP 15.9MHZ RRO 8SOIC
Manufacturer: Analog Devices Inc.
rohs
Availability: 1 In Stock
The ADA4084-2ARZ-R7 General Purpose amplifier, manufactured by Analog Devices Inc., optimized for voltage operation as low as 4 V and up to 36 V. It is available in a 8-SOIC package, mounted by SMD (SMT). The ADA4084-2ARZ-R7 provides the temperature range of -40°C to 125°C , 140nA input bias current,4.6 V/μs slew rate, 100μV input offset voltage and 625μA operating supply current.
Products specifications
Manufacturer Analog Devices Inc.
Packaging Reel - TR
Status Active
Amplifier Type General Purpose
Number of Circuits 2
Output Type Rail-to-Rail
Slew Rate 4.6 V/μs
Gain Bandwidth Product (GBP) 15.9MHz
-3db Bandwidth 13.9MHz
Current - Input Bias 140nA
Voltage - Input Offset 100μV
Operating Supply Current 625μA
Channel Output Current 30mA
Supply Voltage - Operating 4 V to 36 V, ±2 V to 18 V
Temperature Range - Operating -40°C to 125°C
Mounting SMD (SMT)
Case / Package 8-SOIC
Storage Condition Dry storage cabinet & Humidity protection package
Win Source Part Number 1013865-ADA4084-2ARZ-R7
  • The Cut-Off time of Same Day Shipment is 5PM (GMT+8), Monday to Friday;
  • The Pre-Shipment Inspection (PSI) will be applied;
  • Taxes & VAT will not be included;
  • For more details, please kindly review our FAQ page.
Products specifications
Manufacturer Analog Devices Inc.
Packaging Reel - TR
Status Active
Amplifier Type General Purpose
Number of Circuits 2
Output Type Rail-to-Rail
Slew Rate 4.6 V/μs
Gain Bandwidth Product (GBP) 15.9MHz
-3db Bandwidth 13.9MHz
Current - Input Bias 140nA
Voltage - Input Offset 100μV
Operating Supply Current 625μA
Channel Output Current 30mA
Supply Voltage - Operating 4 V to 36 V, ±2 V to 18 V
Temperature Range - Operating -40°C to 125°C
Mounting SMD (SMT)
Case / Package 8-SOIC
Storage Condition Dry storage cabinet & Humidity protection package
Win Source Part Number 1013865-ADA4084-2ARZ-R7
ADA4084-2ARZ-R7 Price

ADA4084-2ARZ-R7 Datasheet
ADA4084-2ARZ-R7 Application

ADA4084-2ARZ-R7 Replacement
ADA4084-2ARZ-R7 Pdf

ADA4084-2ARZ-R7 Pinout
ADA4084-2ARZ-R7 Image

ADA4084-2ARZ-R7 Picture
ADA4084-2ARZ-R7 In Stock

ADA4084-2ARZ-R7 Distributor
ADA4084-2ARZ-R7 Linear - Amplifiers - Instrumentation,OP Amps,Buffer Amps

Image
Mfr.Part No
Description
Stock
IC REG CTRLR BUCK 32QFN
1086
IC REG LDO 3V 0.1A SOT89-3
21393
4 Megabit (256 K x 16-Bit) CMOS EPROM
132