Search
Filters

ADA4096-4ACPZ-RL

Part No : ADA4096-4ACPZ-RL
Manufacturer : Analog Devices Inc.
Catalog : Linear - Amplifiers - Instrumentation,OP Amps,Buffer Amps
Description : IC OPAMP GP 786KHZ RRO 16LFCSP
rohs
Rated 5/5 based on 1 customer reviews
Availability (In-stock): 13 pieces
Shipped from : HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Products specifications
Introduction Date August 01, 2012
ECCN EAR99
Country of Origin Republic of Korea
Halogen Free Compliant
Estimated EOL Date 2030
Alternative Parts
(Cross-Reference)
OPA4192ID;  OPA4192IPWR; TLV4170ID; 
Family Name ADA4096-4
Supply and Demand Status Limited
Fake Threat In the Open Market 32 pct.
Popularity Medium
Manufacturer Package 16-LFCSP-WQ (3x3)
Package 16-WFQFN Exposed Pad, CSP
Mounting SMD
Operating Temperature Range -40°C ~ 125°C
Dual Supply Voltage (±) 3 V ~ 30 V, ±1.5 V ~ 15 V
Output Current per Channel 10mA
Operating Supply Current 60μA
Voltage - Input Offset 35μV
Current - Input Bias 3nA
-3db Bandwidth 1.52MHz
GBP - Gain Bandwidth Product 786kHz
SR - Slew Rate 0.4 V/μs
Output Type Rail-to-Rail
Number of Circuits 4
Amplifier Type General
Packaging Reel package
Manufacturer Analog Devices Inc.
Categories Integrated Circuits (ICs)
Win Source Part Number 767688-ADA4096-4ACPZ-RL
Analog Devices Inc. ADA4096-4ACPZ-RL is available at WIN SOURCE. Please review product page below for detailed information, including ADA4096-4ACPZ-RL price, datasheets, in-stock availability, technical difficulties. Quickly Enter the access of compare list to find replaceable electronic parts. Want to gain comprehensive data for ADA4096-4ACPZ-RL to optimize the supply chain (include cross references, lifecycle, parametric, counterfeit risk, obsolescence management forecasts), please contact to our Tech-supports team.
Products specifications
ECAD Module
Introduction Date August 01, 2012
ECCN EAR99
Country of Origin Republic of Korea
Halogen Free Compliant
Estimated EOL Date 2030
Alternative Parts
(Cross-Reference)
OPA4192ID;  OPA4192IPWR; TLV4170ID; 
Family Name ADA4096-4
Supply and Demand Status Limited
Fake Threat In the Open Market 32 pct.
Popularity Medium
Manufacturer Package 16-LFCSP-WQ (3x3)
Package 16-WFQFN Exposed Pad, CSP
Mounting SMD
Operating Temperature Range -40°C ~ 125°C
Dual Supply Voltage (±) 3 V ~ 30 V, ±1.5 V ~ 15 V
Output Current per Channel 10mA
Operating Supply Current 60μA
Voltage - Input Offset 35μV
Current - Input Bias 3nA
-3db Bandwidth 1.52MHz
GBP - Gain Bandwidth Product 786kHz
SR - Slew Rate 0.4 V/μs
Output Type Rail-to-Rail
Number of Circuits 4
Amplifier Type General
Packaging Reel package
Manufacturer Analog Devices Inc.
Categories Integrated Circuits (ICs)
Win Source Part Number 767688-ADA4096-4ACPZ-RL
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for ADA4096-4ACPZ-RL
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
ADA4096-4ACPZ-RL Price

ADA4096-4ACPZ-RL Datasheet
ADA4096-4ACPZ-RL Application

ADA4096-4ACPZ-RL Replacement
ADA4096-4ACPZ-RL Pdf

ADA4096-4ACPZ-RL Pinout
ADA4096-4ACPZ-RL Image

ADA4096-4ACPZ-RL Picture
ADA4096-4ACPZ-RL In Stock

ADA4096-4ACPZ-RL Distributor
ADA4096-4ACPZ-RL Linear - Amplifiers - Instrumentation,OP Amps,Buffer Amps

Image
Mfr.Part No
Description
Stock
IC REGULATOR SWITCHING 30TSSOP
4
1A Low Dropout Voltage Regulator Fixed Output, Fast Response
542
DIODE ZENER 3.3V 350MW SOT23-3
6788
250MHz / 3mA Current Mode Feedback Amplifiers
19
MOSFET N-CH 55V 4.9A SOT223
618
FUSE BOARD MNT 15A 250VAC 60VDC
2538
BRIDGE RECTIFIER, STANDARD, 20A,
10

Top Sellers