Search
Filters

ADA4870ARRZ

Part No : ADA4870ARRZ
Manufacturer : Analog Devices Inc.
Catalog : Linear - Amplifiers - Instrumentation,OP Amps,Buffer Amps
Description : Ideal for driving high capacitive or low resistive loads
rohs
Rated 5/5 based on 1 customer reviews
Availability (In-stock): 3,690 pieces
Shipped from : HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Products specifications
Categories Integrated Circuits (ICs)
Manufacturer Analog Devices Inc.
Packaging Tube
Amplifier Type Current Feedback
Number of Circuits 1
SR - Slew Rate 2500 V/μs
-3db Bandwidth 60MHz
Current - Input Bias 9μA
Voltage - Input Offset 1mV
Operating Supply Current 32.5mA
Dual Supply Voltage (±) 10 V ~ 40 V, ±5 V ~ 20 V
Operating Temperature Range -40°C ~ 85°C
Mounting SMD
Package 20-PowerSOIC (0.433", 11.00mm Width)
Manufacturer Package 20-Power SOIC EP
Win Source Part Number 1139493-ADA4870ARRZ
Manufacturer Homepage www.analog.com
Family Name ADA4870
Introduction Date May 23, 2014
ECCN EAR99
Country of Origin Philippines
Halogen Free Compliant
Estimated EOL Date 2028
Popularity Medium
Fake Threat In the Open Market 50 pct.
Supply and Demand Status Balance
Alternative Parts
(Cross-Reference)
CLC430AE-QML;  5962-9203001M2A; MC34071AP;  
Analog Devices, a provider of high performance signal processing solutions, today introduced the ADA4870, the fastest op amp in the industry for high load drive applications at high voltage and high output current including piezoelectric sensors, PIN diodes, laser diodes, power FETs, Coil and CCD.
Products specifications
ECAD Module
Categories Integrated Circuits (ICs)
Manufacturer Analog Devices Inc.
Packaging Tube
Amplifier Type Current Feedback
Number of Circuits 1
SR - Slew Rate 2500 V/μs
-3db Bandwidth 60MHz
Current - Input Bias 9μA
Voltage - Input Offset 1mV
Operating Supply Current 32.5mA
Dual Supply Voltage (±) 10 V ~ 40 V, ±5 V ~ 20 V
Operating Temperature Range -40°C ~ 85°C
Mounting SMD
Package 20-PowerSOIC (0.433", 11.00mm Width)
Manufacturer Package 20-Power SOIC EP
Win Source Part Number 1139493-ADA4870ARRZ
Manufacturer Homepage www.analog.com
Family Name ADA4870
Introduction Date May 23, 2014
ECCN EAR99
Country of Origin Philippines
Halogen Free Compliant
Estimated EOL Date 2028
Popularity Medium
Fake Threat In the Open Market 50 pct.
Supply and Demand Status Balance
Alternative Parts
(Cross-Reference)
CLC430AE-QML;  5962-9203001M2A; MC34071AP;  
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for ADA4870ARRZ
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
ADA4870ARRZ Price

ADA4870ARRZ Datasheet
ADA4870ARRZ Application

ADA4870ARRZ Replacement
ADA4870ARRZ Pdf

ADA4870ARRZ Pinout
ADA4870ARRZ Image

ADA4870ARRZ Picture
ADA4870ARRZ In Stock

ADA4870ARRZ Distributor
ADA4870ARRZ Linear - Amplifiers - Instrumentation,OP Amps,Buffer Amps

Image
Mfr.Part No
Description
Stock
HIGH-SLEW-RATE, SINGLE-SUPPLY OPERATIONAL AMPLIFIERS
161
TVS DIODE 6VWM 18VC SOD523
700
CABLE MOD FLAT 8COND REEL 250'
71392
DIODE, SCHOTTKY, STANDARD, 60A,
306

Top Sellers