Search
Filters

ADA4891-3ARUZ-R7

Part No :
ADA4891-3ARUZ-R7
Manufacturer :
Catalog :
Linear - Amplifiers - Instrumentation,OP Amps,Buffer Amps
Description :
Low Cost CMOS, High Speed, Rail-to-Rail Amplifiers
rohs
Rated 5/5 based on 1 customer reviews
Availability (In-stock): 999 pieces
Shipped from :
HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Products specifications
Categories Integrated Circuits (ICs)
Manufacturer Analog Devices Inc.
Packaging Reel - TR
Amplifier Type General
Number of Circuits 3
Output Type Rail-to-Rail
SR - Slew Rate 210 V/μs
-3db Bandwidth 240MHz
Current - Input Bias 2pA
Voltage - Input Offset 2.5mV
Operating Supply Current 4.4mA
Output Current per Channel 125mA
Dual Supply Voltage (±) 2.7 V ~ 5.5 V, ±1.35 V ~ 2.75 V
Operating Temperature Range -40°C ~ 125°C
Mounting SMD
Package 14-TSSOP (0.173", 4.40mm Width)
Manufacturer Package 14-TSSOP
Win Source Part Number 1139497-ADA4891-3ARUZ-R7
Manufacturer Homepage www.analog.com
Popularity Medium
Fake Threat In the Open Market 44 pct.
Supply and Demand Status Limited
Family Name ADA4891-3
Introduction Date February 15, 2010
ECCN EAR99
Country of Origin Philippines
Halogen Free Compliant
Estimated EOL Date 2028
Alternative Parts
(Cross-Reference)
ADA4891-3WARUZ-R7;  MCP660-E/ST; MCP660T-E/ST; 
Analog Devices Inc. ADA4891-3ARUZ-R7 is available at WIN SOURCE. Please review product page below for detailed information, including ADA4891-3ARUZ-R7 price, datasheets, in-stock availability, technical difficulties. Quickly Enter the access of compare list to find replaceable electronic parts. Want to gain comprehensive data for ADA4891-3ARUZ-R7 to optimize the supply chain (include cross references, lifecycle, parametric, counterfeit risk, obsolescence management forecasts), please contact to our Tech-supports team.
Products specifications
ECAD Module
Categories Integrated Circuits (ICs)
Manufacturer Analog Devices Inc.
Packaging Reel - TR
Amplifier Type General
Number of Circuits 3
Output Type Rail-to-Rail
SR - Slew Rate 210 V/μs
-3db Bandwidth 240MHz
Current - Input Bias 2pA
Voltage - Input Offset 2.5mV
Operating Supply Current 4.4mA
Output Current per Channel 125mA
Dual Supply Voltage (±) 2.7 V ~ 5.5 V, ±1.35 V ~ 2.75 V
Operating Temperature Range -40°C ~ 125°C
Mounting SMD
Package 14-TSSOP (0.173", 4.40mm Width)
Manufacturer Package 14-TSSOP
Win Source Part Number 1139497-ADA4891-3ARUZ-R7
Manufacturer Homepage www.analog.com
Popularity Medium
Fake Threat In the Open Market 44 pct.
Supply and Demand Status Limited
Family Name ADA4891-3
Introduction Date February 15, 2010
ECCN EAR99
Country of Origin Philippines
Halogen Free Compliant
Estimated EOL Date 2028
Alternative Parts
(Cross-Reference)
ADA4891-3WARUZ-R7;  MCP660-E/ST; MCP660T-E/ST; 
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for ADA4891-3ARUZ-R7
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
ADA4891-3ARUZ-R7 Price

ADA4891-3ARUZ-R7 Datasheet
ADA4891-3ARUZ-R7 Application

ADA4891-3ARUZ-R7 Replacement
ADA4891-3ARUZ-R7 Pdf

ADA4891-3ARUZ-R7 Pinout
ADA4891-3ARUZ-R7 Image

ADA4891-3ARUZ-R7 Picture
ADA4891-3ARUZ-R7 In Stock

ADA4891-3ARUZ-R7 Distributor
ADA4891-3ARUZ-R7 Linear - Amplifiers - Instrumentation,OP Amps,Buffer Amps

Image
Mfr.Part No
Description
Stock
IC MPU RESEST CIRCUIT SOT23-3
40
LED Driver for Light Band Displays
693
IC REG CTRLR BUCK 14SOIC
798
IC AMP D MONO/STER 15W 28ETSSOP
500
IC REG LDO 1.8V 0.3A SC82
131751
Optimized PWM Output Stage Eliminates LC Output Filter
986
LM22675/LM22675Q 42V, 1A SIMPLE SWITCHER Step-Down Voltage Regulator with
87
TVS DIODE 10VWM 17VC SMB
300

Top Sellers