Search
Filters

ADA4899-1YRDZ-R7

Part No : ADA4899-1YRDZ-R7
Manufacturer : Analog Devices Inc.
Catalog : Linear - Amplifiers - Instrumentation,OP Amps,Buffer Amps
Description : IC OPAMP VFB 600MHZ 8SOIC
rohs
Rated 5/5 based on 1 customer reviews
Availability (In-stock): 279 pieces
Shipped from : HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Products specifications
Categories Integrated Circuits (ICs)
Manufacturer Analog Devices Inc.
Packaging Reel package
Amplifier Type Voltage Feedback
Number of Circuits 1
SR - Slew Rate 310 V/μs
-3db Bandwidth 600MHz
Current - Input Bias 6μA
Voltage - Input Offset 35μV
Operating Supply Current 14.7mA
Output Current per Channel 200mA
Dual Supply Voltage (±) 4.5 V ~ 12 V, ±2.25 V ~ 6 V
Operating Temperature Range -40°C ~ 125°C
Mounting SMD
Package 8-SOIC (0.154", 3.90mm Width) Exposed Pad
Manufacturer Package 8-SOIC-EP
Win Source Part Number 767701-ADA4899-1YRDZ-R7
Popularity Medium
Fake Threat In the Open Market 66 pct.
Supply and Demand Status Limited
Analog Devices Inc. ADA4899-1YRDZ-R7 is available at WIN SOURCE. Please review product page below for detailed information, including ADA4899-1YRDZ-R7 price, datasheets, in-stock availability, technical difficulties. Quickly Enter the access of compare list to find replaceable electronic parts. Want to gain comprehensive data for ADA4899-1YRDZ-R7 to optimize the supply chain (include cross references, lifecycle, parametric, counterfeit risk, obsolescence management forecasts), please contact to our Tech-supports team.
Products specifications
ECAD Module
Categories Integrated Circuits (ICs)
Manufacturer Analog Devices Inc.
Packaging Reel package
Amplifier Type Voltage Feedback
Number of Circuits 1
SR - Slew Rate 310 V/μs
-3db Bandwidth 600MHz
Current - Input Bias 6μA
Voltage - Input Offset 35μV
Operating Supply Current 14.7mA
Output Current per Channel 200mA
Dual Supply Voltage (±) 4.5 V ~ 12 V, ±2.25 V ~ 6 V
Operating Temperature Range -40°C ~ 125°C
Mounting SMD
Package 8-SOIC (0.154", 3.90mm Width) Exposed Pad
Manufacturer Package 8-SOIC-EP
Win Source Part Number 767701-ADA4899-1YRDZ-R7
Popularity Medium
Fake Threat In the Open Market 66 pct.
Supply and Demand Status Limited
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for ADA4899-1YRDZ-R7
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
ADA4899-1YRDZ-R7 Price

ADA4899-1YRDZ-R7 Datasheet
ADA4899-1YRDZ-R7 Application

ADA4899-1YRDZ-R7 Replacement
ADA4899-1YRDZ-R7 Pdf

ADA4899-1YRDZ-R7 Pinout
ADA4899-1YRDZ-R7 Image

ADA4899-1YRDZ-R7 Picture
ADA4899-1YRDZ-R7 In Stock

ADA4899-1YRDZ-R7 Distributor
ADA4899-1YRDZ-R7 Linear - Amplifiers - Instrumentation,OP Amps,Buffer Amps

Image
Mfr.Part No
Description
Stock
IC REG SR CTRLR SYNC SOT23-6
1000
IC CPLD 32MC 5NS 44PLCC
12
MIXED SIGNAL MICROCONTROLLER
1
Chip Inductor (Chip Coil) for General Use Multilayer Type
331
TRANS PREBIAS PNP 150MW EMT3
900
1M x16 bit Super Low Power and Low Voltage Full CMOS Static RAM
TRANS NPN 50V 0.15A USM
86966
20-BIT FET BUS SWITCH