The only official website & email suffix are win-source.group and win-source.net
WIN SOURCE does not have any other Company Name or Website.
Search
Filters

ADAU1772BCPZ

Part No ADAU1772BCPZ
Manufacturer Analog Devices Inc.
Catalog Interface - CODECs
Description IC CODEC LOW PWR 24BIT 40LFCSP / Four ADC, Two DAC Low Power Codec
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
Pricing & Ordering $19.507 Historical reference price : is the price that a customer announces that it is willing to pay for this component in the previous period, only for reference.
Quantity
Unit Price
Ext. Price
3+
$24.5870
$73.761
5+
$20.1740
$100.870
8+
$19.5440
$156.352
11+
$18.9130
$208.043
14+
$18.2830
$255.962
19+
$16.3920
$311.448
* The above prices does not include taxes and freight rates, which will be calculated on the order pages.
Availability: 3,822 pieces
MOQ: 3 pcs
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
Manufacturer Analog Devices Inc.
Packaging Tray
Type General Purpose
Data Interface I2C, SPI
Resolution (Bits) 24 b
Number of ADCs / DACs 4 / 2
Sigma Delta No
S/N Ratio, ADCs / DACs (db) Typ 102 / 107
Dynamic Range, ADCs / DACs (db) Typ 102 / 104
Voltage - Supply, Analog 1.8V ~ 3.3V
Voltage - Supply, Digital 1.1V ~ 1.8V
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 40-WFQFN Exposed Pad, CSP
Supplier Device Package 40-LFCSP-WQ (6x6)
Part Number Series ADAU1772
Manufacturer Pack Quantity 1
MSL Level 3 (168 Hours)
Popularity Low
Fake Threat In the Open Market 64 pct.
Supply and Demand Status Limited
Win Source Part Number 813344-ADAU1772BCPZ

Description

ADAU1772BCPZ: High-Performance, Low-Power Codec from Analog Devices Inc.

The ADAU1772BCPZ is a versatile and efficient audio codec designed by Analog Devices Inc., tailored for applications requiring high-quality audio processing with minimal power consumption. This codec is particularly well-suited for battery-powered devices, portable audio systems, and other applications where space and power are at a premium.

Key Features:

  • High-Performance Audio: The ADAU1772BCPZ boasts a 24-bit digital audio processor, capable of delivering crystal-clear sound quality. With a signal-to-noise ratio (SNR) that ensures pristine audio capture and playback, this codec is ideal for high-fidelity audio applications.
  • Low Power Consumption: Designed with power efficiency in mind, the ADAU1772BCPZ operates on a low voltage supply, making it an excellent choice for portable and wearable devices where battery life is crucial.
  • Multi-Channel Support: Featuring four DACs and two ADCs, the ADAU1772BCPZ can handle multiple audio input and output channels, providing flexibility for various audio routing and processing needs.
  • Integrated DSP: Equipped with an on-board digital signal processor, this codec allows for advanced audio processing tasks such as noise reduction, echo cancellation, and equalization to be performed directly on the chip, reducing the need for additional components.
  • Compact Size: The ADAU1772BCPZ comes in a compact 32-lead LFCSP package, making it easy to integrate into space-constrained designs without sacrificing functionality or performance.

Applications:

  • Wireless Headphones and Earbuds
  • Bluetooth Speakers
  • Smartphones and Tablets
  • Portable Media Players
  • Active Noise-Cancelling Headsets

The ADAU1772BCPZ from Analog Devices Inc. is a robust audio codec that combines high-quality audio processing capabilities with low-power operation. Its comprehensive feature set and compact form factor make it an ideal solution for developers and manufacturers looking to enhance audio performance in their next-generation portable audio devices.

Ordering Information:

The product is available under the part number ADAU1772BCPZ. For detailed specifications, application support, and ordering information, please visit the Analog Devices Inc. website or contact their sales and support team.