Search
Filters

ADEL2020ANZ

Part No :
ADEL2020ANZ
Manufacturer :
Catalog :
Linear - Amplifiers - Instrumentation,OP Amps,Buffer Amps
Description :
IC OPAMP CFA 90MHZ 8DIP / Op Amp Single GP ±18V 8-Pin PDIP N Tube
rohs
Rated 5/5 based on 1 customer reviews
Availability: 451 pieces
Shipped from :
HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Products specifications
Country of Origin Philippines
Halogen Free Compliant
Estimated EOL Date 2031
Alternative Parts
(Cross-Reference)
LM741IN_NL; EL2020CN;  HS9-3530ARH/PROTO; LM208AJ; 
ECCN EAR99
Introduction Date October 28, 1995
Supply and Demand Status Limited
Fake Threat In the Open Market 45 pct.
Popularity Medium
Manufacturer Package 8-PDIP
Package 8-DIP (0.300", 7.62mm)
Mounting Style Through Hole
Operating Temperature Range -40°C ~ 85°C
Dual Supply Voltage (±) 6 V ~ 36 V, ±3 V ~ 18 V
Operating Supply Current 6.8mA
Voltage - Input Offset 1.5mV
Current - Input Bias 1μA
-3db Bandwidth 90MHz
Output Current per Channel 60mA
Number of Circuits 1
Amplifier Type Current Feedback
Packaging Tube
Manufacturer Analog Devices Inc.
Categories Integrated Circuits (ICs)
Win Source Part Number 773716-ADEL2020ANZ
Family Name ADEL2020
SR - Slew Rate 500 V/μs
Analog Devices Inc. ADEL2020ANZ is available at WIN SOURCE. Please review product page below for detailed information, including ADEL2020ANZ price, datasheets, in-stock availability, technical difficulties. Quickly Enter the access of compare list to find replaceable electronic parts. Want to gain comprehensive data for ADEL2020ANZ to optimize the supply chain (include cross references, lifecycle, parametric, counterfeit risk, obsolescence management forecasts), please contact to our Tech-supports team.
Products specifications
ECAD Module
Country of Origin Philippines
Halogen Free Compliant
Estimated EOL Date 2031
Alternative Parts
(Cross-Reference)
LM741IN_NL; EL2020CN;  HS9-3530ARH/PROTO; LM208AJ; 
ECCN EAR99
Introduction Date October 28, 1995
Supply and Demand Status Limited
Fake Threat In the Open Market 45 pct.
Popularity Medium
Manufacturer Package 8-PDIP
Package 8-DIP (0.300", 7.62mm)
Mounting Style Through Hole
Operating Temperature Range -40°C ~ 85°C
Dual Supply Voltage (±) 6 V ~ 36 V, ±3 V ~ 18 V
Operating Supply Current 6.8mA
Voltage - Input Offset 1.5mV
Current - Input Bias 1μA
-3db Bandwidth 90MHz
Output Current per Channel 60mA
Number of Circuits 1
Amplifier Type Current Feedback
Packaging Tube
Manufacturer Analog Devices Inc.
Categories Integrated Circuits (ICs)
Win Source Part Number 773716-ADEL2020ANZ
Family Name ADEL2020
SR - Slew Rate 500 V/μs
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for ADEL2020ANZ
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
ADEL2020ANZ Price

ADEL2020ANZ Datasheet
ADEL2020ANZ Application

ADEL2020ANZ Replacement
ADEL2020ANZ Pdf

ADEL2020ANZ Pinout
ADEL2020ANZ Image

ADEL2020ANZ Picture
ADEL2020ANZ In Stock

ADEL2020ANZ Distributor
ADEL2020ANZ Linear - Amplifiers - Instrumentation,OP Amps,Buffer Amps

Image
Mfr.Part No
Description
Stock
IC OPAMP GP 10MHZ 8MSOP
498
MOSFET P-CH 20V 1A WEMT6
1196
IC UART FIFO 16B QUAD 64LQFP
46
IC DVR QUAD HIGH SIDE POWERSSO24
200
Op Amp Single Precision Amplifier ±13V 8-Pin SOIC N T/R / IC OPAMP JFET 25MHZ 8SOIC
819
10 WATTS SINGLE & DUAL OUTPUT DC/DC INDUSTRIAL
2
Multilayer Chip Inductors
435
CONN QC RCPT 14-16AWG 0.250
900

Top Sellers