Search
Filters

ADG1223BRMZ

Part No :
ADG1223BRMZ
Manufacturer :
Catalog :
Interface - Analog Switches,Multiplexers,Demultiplexers
Description :
IC SWITCH DUAL SPST 10MSOP
rohs
Rated 5/5 based on 1 customer reviews
Availability (In-stock): 2 pieces
Shipped from :
HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Products specifications
Introduction Date February 01, 2007
ECCN EAR99
Country of Origin Philippines
Halogen Free Compliant
Estimated EOL Date 2030
Family Name ADG1223
Supply and Demand Status Limited
Fake Threat In the Open Market 64 pct.
Popularity Medium
Win Source Part Number 767826-ADG1223BRMZ
Manufacturer Package 10-MSOP
Package 10-TFSOP, 10-MSOP (0.118", 3.00mm Width)
Operating Temperature Range -40°C ~ 125°C (TA)
Crosstalk -90dB @ 1MHz
Current - Leakage (IS(off)) (Maximum) 100pA
Channel Capacitance (CS(off), CD(off)) 2.2pF, 2.2pF
Charge Injection 0.1pC
-3db Bandwidth 960MHz
Switch Time (Ton, Toff) (Maximum) 130ns, 105ns
Dual Voltage Supply ±5 V ~ 16.5 V
Operating Supply Voltage 5 V ~ 16.5 V
Channel-to-Channel Matching (ΔRon) 2.5 Ohm
On-State Resistance (Maximum) 200 Ohm
Number of Circuits 2
Switch Circuit SPST - NO/NC
Packaging Tray
Manufacturer Analog Devices Inc.
Categories Integrated Circuits (ICs)
Alternative Parts
(Cross-Reference)
ADG1223BCPZ-R2; ADG1223BRMZ-U1; ADG1223BRMZ-R2; 
Analog Devices Inc. ADG1223BRMZ is available at WIN SOURCE. Please review product page below for detailed information, including ADG1223BRMZ price, datasheets, in-stock availability, technical difficulties. Quickly Enter the access of compare list to find replaceable electronic parts. Want to gain comprehensive data for ADG1223BRMZ to optimize the supply chain (include cross references, lifecycle, parametric, counterfeit risk, obsolescence management forecasts), please contact to our Tech-supports team.
Products specifications
ECAD Module
Introduction Date February 01, 2007
ECCN EAR99
Country of Origin Philippines
Halogen Free Compliant
Estimated EOL Date 2030
Family Name ADG1223
Supply and Demand Status Limited
Fake Threat In the Open Market 64 pct.
Popularity Medium
Win Source Part Number 767826-ADG1223BRMZ
Manufacturer Package 10-MSOP
Package 10-TFSOP, 10-MSOP (0.118", 3.00mm Width)
Operating Temperature Range -40°C ~ 125°C (TA)
Crosstalk -90dB @ 1MHz
Current - Leakage (IS(off)) (Maximum) 100pA
Channel Capacitance (CS(off), CD(off)) 2.2pF, 2.2pF
Charge Injection 0.1pC
-3db Bandwidth 960MHz
Switch Time (Ton, Toff) (Maximum) 130ns, 105ns
Dual Voltage Supply ±5 V ~ 16.5 V
Operating Supply Voltage 5 V ~ 16.5 V
Channel-to-Channel Matching (ΔRon) 2.5 Ohm
On-State Resistance (Maximum) 200 Ohm
Number of Circuits 2
Switch Circuit SPST - NO/NC
Packaging Tray
Manufacturer Analog Devices Inc.
Categories Integrated Circuits (ICs)
Alternative Parts
(Cross-Reference)
ADG1223BCPZ-R2; ADG1223BRMZ-U1; ADG1223BRMZ-R2; 
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for ADG1223BRMZ
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
ADG1223BRMZ Price

ADG1223BRMZ Datasheet
ADG1223BRMZ Application

ADG1223BRMZ Replacement
ADG1223BRMZ Pdf

ADG1223BRMZ Pinout
ADG1223BRMZ Image

ADG1223BRMZ Picture
ADG1223BRMZ In Stock

ADG1223BRMZ Distributor
ADG1223BRMZ Interface - Analog Switches,Multiplexers,Demultiplexers

Image
Mfr.Part No
Description
Stock
P-CHANNEL ENHANCEMENT MODE FIELD EFFECT TRANSISTOR
3852
Power MOSFET(Vdss=55V, Rds(on)=8.0mohm, Id=110A⑤)
1293
TRIMMER 10K OHM 0.5W PC PIN
190
Octal D-Type Flip-Flop with 3-STATE Outputs | IC FF D-TYPE SNGL 8BIT 20SOP
1
THYRISTOR PROTECT BIDIR 50A SMB
367

Top Sellers