Search
Filters

ADG1439BCPZ-REEL7

Part No :
ADG1439BCPZ-REEL7
Manufacturer :
Catalog :
Interface - Analog Switches,Multiplexers,Demultiplexers
Description :
IC MULTIPLEXER 8:1 20LFCSP
rohs
Rated 5/5 based on 1 customer reviews
Availability (In-stock): 6 pieces
Shipped from :
HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Products specifications
Categories Integrated Circuits (ICs)
Manufacturer Analog Devices Inc.
Packaging Reel package
Switch Circuit SP4T
Number of Circuits 2
On-State Resistance (Maximum) 11.5 Ohm
Channel-to-Channel Matching (ΔRon) 550 mOhm
Operating Supply Voltage 5 V ~ 16.5 V
Dual Voltage Supply ±4.5 V ~ 16.5 V
-3db Bandwidth 130MHz
Charge Injection 4pC
Channel Capacitance (CS(off), CD(off)) 9pF, 28pF
Current - Leakage (IS(off)) (Maximum) 150pA
Crosstalk -70dB @ 1MHz
Operating Temperature Range -40°C ~ 125°C (TA)
Package 20-WFQFN Exposed Pad, CSP
Manufacturer Package 20-LFCSP-WQ (4x4)
Win Source Part Number 767830-ADG1439BCPZ-REEL7
Popularity Medium
Fake Threat In the Open Market 35 pct.
Supply and Demand Status Limited
Family Name ADG1439
Introduction Date October 30, 2009
ECCN EAR99
Country of Origin Philippines
Estimated EOL Date 2030
Alternative Parts
(Cross-Reference)
ADG1439BRUZ-REEL7; 
Analog Devices Inc. ADG1439BCPZ-REEL7 is available at WIN SOURCE. Please review product page below for detailed information, including ADG1439BCPZ-REEL7 price, datasheets, in-stock availability, technical difficulties. Quickly Enter the access of compare list to find replaceable electronic parts. Want to gain comprehensive data for ADG1439BCPZ-REEL7 to optimize the supply chain (include cross references, lifecycle, parametric, counterfeit risk, obsolescence management forecasts), please contact to our Tech-supports team.
Products specifications
ECAD Module
Categories Integrated Circuits (ICs)
Manufacturer Analog Devices Inc.
Packaging Reel package
Switch Circuit SP4T
Number of Circuits 2
On-State Resistance (Maximum) 11.5 Ohm
Channel-to-Channel Matching (ΔRon) 550 mOhm
Operating Supply Voltage 5 V ~ 16.5 V
Dual Voltage Supply ±4.5 V ~ 16.5 V
-3db Bandwidth 130MHz
Charge Injection 4pC
Channel Capacitance (CS(off), CD(off)) 9pF, 28pF
Current - Leakage (IS(off)) (Maximum) 150pA
Crosstalk -70dB @ 1MHz
Operating Temperature Range -40°C ~ 125°C (TA)
Package 20-WFQFN Exposed Pad, CSP
Manufacturer Package 20-LFCSP-WQ (4x4)
Win Source Part Number 767830-ADG1439BCPZ-REEL7
Popularity Medium
Fake Threat In the Open Market 35 pct.
Supply and Demand Status Limited
Family Name ADG1439
Introduction Date October 30, 2009
ECCN EAR99
Country of Origin Philippines
Estimated EOL Date 2030
Alternative Parts
(Cross-Reference)
ADG1439BRUZ-REEL7; 
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for ADG1439BCPZ-REEL7
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
ADG1439BCPZ-REEL7 Price

ADG1439BCPZ-REEL7 Datasheet
ADG1439BCPZ-REEL7 Application

ADG1439BCPZ-REEL7 Replacement
ADG1439BCPZ-REEL7 Pdf

ADG1439BCPZ-REEL7 Pinout
ADG1439BCPZ-REEL7 Image

ADG1439BCPZ-REEL7 Picture
ADG1439BCPZ-REEL7 In Stock

ADG1439BCPZ-REEL7 Distributor
ADG1439BCPZ-REEL7 Interface - Analog Switches,Multiplexers,Demultiplexers

Image
Mfr.Part No
Description
Stock
16 Kbit, 8 Kbit, 4 Kbit, 2 Kbit and 1 Kbit (8-bit or 16-bit wide) MICROWIRE® serial access EEPROM
1750
IC OPAMP VFB 100MHZ RRO 14TSSOP
1412
IC REG LDO 1.2V 50MA SOT23-5
350
3.3V CMOS Static RAM 1 Meg (64K x 16-Bit)
215
IC REG LDO 3V 0.3A SC70-5
5151
DIODE ZENER 5.6V 310MW SOD323F
1800
3kVDC Isolated 2W Single & Dual Output DC/DC Converters
7
N-Channel Enhancement Mode Field Effect Transistor
340
TRANS PNP 30V 3A SOT-223
586
Tx-Rx Front-End Module for Quad-Band GSM/ GPRS/ EDGE with 4-Band Antenna Switch Support
1918

Top Sellers