Search
Filters

ADG1612BRUZ-REEL7

Part No :
ADG1612BRUZ-REEL7
Manufacturer :
Catalog :
Interface - Analog Switches,Multiplexers,Demultiplexers
Description :
IC SWITCH QUAD SPST 16TSSOP
rohs
Rated 5/5 based on 1 customer reviews
Availability (In-stock): 280 pieces
Shipped from :
HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Products specifications
Categories Integrated Circuits (ICs)
Manufacturer Analog Devices Inc.
Packaging Reel package
Switch Circuit SPST - NO
Number of Circuits 4
On-State Resistance (Maximum) 1.1 Ohm
Channel-to-Channel Matching (ΔRon) 30 mOhm
Operating Supply Voltage 3.3 V ~ 16 V
Dual Voltage Supply ±3.3 V ~ 8 V
Switch Time (Ton, Toff) (Maximum) 156ns, 87ns
-3db Bandwidth 38MHz
Charge Injection 170pC
Channel Capacitance (CS(off), CD(off)) 60pF, 60pF
Current - Leakage (IS(off)) (Maximum) 300pA
Crosstalk -110dB @ 1MHz
Operating Temperature Range -40°C ~ 125°C (TA)
Package 16-TSSOP (0.173", 4.40mm Width)
Manufacturer Package 16-TSSOP
Win Source Part Number 767832-ADG1612BRUZ-REEL7
Popularity Medium
Fake Threat In the Open Market 60 pct.
Supply and Demand Status Limited
Family Name ADG1612
Introduction Date January 01, 2009
ECCN EAR99
Country of Origin Taiwan
Halogen Free Not Compliant
Estimated EOL Date 2030
Alternative Parts
(Cross-Reference)
DG442LEDQ-T1-GE3; DG442LEDQ-GE3; DG442LDQ-E3; 
Analog Devices Inc. ADG1612BRUZ-REEL7 is available at WIN SOURCE. Please review product page below for detailed information, including ADG1612BRUZ-REEL7 price, datasheets, in-stock availability, technical difficulties. Quickly Enter the access of compare list to find replaceable electronic parts. Want to gain comprehensive data for ADG1612BRUZ-REEL7 to optimize the supply chain (include cross references, lifecycle, parametric, counterfeit risk, obsolescence management forecasts), please contact to our Tech-supports team.
Products specifications
ECAD Module
Categories Integrated Circuits (ICs)
Manufacturer Analog Devices Inc.
Packaging Reel package
Switch Circuit SPST - NO
Number of Circuits 4
On-State Resistance (Maximum) 1.1 Ohm
Channel-to-Channel Matching (ΔRon) 30 mOhm
Operating Supply Voltage 3.3 V ~ 16 V
Dual Voltage Supply ±3.3 V ~ 8 V
Switch Time (Ton, Toff) (Maximum) 156ns, 87ns
-3db Bandwidth 38MHz
Charge Injection 170pC
Channel Capacitance (CS(off), CD(off)) 60pF, 60pF
Current - Leakage (IS(off)) (Maximum) 300pA
Crosstalk -110dB @ 1MHz
Operating Temperature Range -40°C ~ 125°C (TA)
Package 16-TSSOP (0.173", 4.40mm Width)
Manufacturer Package 16-TSSOP
Win Source Part Number 767832-ADG1612BRUZ-REEL7
Popularity Medium
Fake Threat In the Open Market 60 pct.
Supply and Demand Status Limited
Family Name ADG1612
Introduction Date January 01, 2009
ECCN EAR99
Country of Origin Taiwan
Halogen Free Not Compliant
Estimated EOL Date 2030
Alternative Parts
(Cross-Reference)
DG442LEDQ-T1-GE3; DG442LEDQ-GE3; DG442LDQ-E3; 
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for ADG1612BRUZ-REEL7
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
ADG1612BRUZ-REEL7 Price

ADG1612BRUZ-REEL7 Datasheet
ADG1612BRUZ-REEL7 Application

ADG1612BRUZ-REEL7 Replacement
ADG1612BRUZ-REEL7 Pdf

ADG1612BRUZ-REEL7 Pinout
ADG1612BRUZ-REEL7 Image

ADG1612BRUZ-REEL7 Picture
ADG1612BRUZ-REEL7 In Stock

ADG1612BRUZ-REEL7 Distributor
ADG1612BRUZ-REEL7 Interface - Analog Switches,Multiplexers,Demultiplexers

Image
Mfr.Part No
Description
Stock
IC OP AMP TRPL CURR FDBK 16SSOP
15
POWER LINE FSK TRANSCEIVER
30
8-Bit uP Compatible A/D Converters with 8-Channel Multiplexer
67
NPN EPITAXIAL PLANAR TYPE (VHF~UHF BAND LOW NOISE AMPLIFIER APPLICATIONS)
2059
TRANS NPN 60V 2A SOT23-3
3000

Top Sellers