Search
Filters

ADG1634BRUZ

Part No :
ADG1634BRUZ
Manufacturer :
Catalog :
Interface - Analog Switches,Multiplexers,Demultiplexers
Description :
IC SW SPDT 4.5OHM RON 20TSSOP
rohs
Rated 5/5 based on 1 customer reviews
Availability (In-stock): 2 pieces
Shipped from :
HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Products specifications
Categories Integrated Circuits (ICs)
Manufacturer Analog Devices Inc.
Packaging Tube
Switch Circuit SPDT
Number of Circuits 4
On-State Resistance (Maximum) 4.5 Ohm
Channel-to-Channel Matching (ΔRon) 120 mOhm
Operating Supply Voltage 3.3 V ~ 16 V
Dual Voltage Supply ±3.3 V ~ 8 V
Switch Time (Ton, Toff) (Maximum) 38ns, 152ns
-3db Bandwidth 109MHz
Charge Injection -12.4pC
Channel Capacitance (CS(off), CD(off)) 19pF, 32pF
Current - Leakage (IS(off)) (Maximum) 100pA
Crosstalk -64dB @ 1MHz
Operating Temperature Range -40°C ~ 125°C (TA)
Package 20-TSSOP (0.173", 4.40mm Width)
Manufacturer Package 20-TSSOP
Win Source Part Number 767833-ADG1634BRUZ
Popularity Medium
Fake Threat In the Open Market 58 pct.
Supply and Demand Status Limited
Family Name ADG1634
Introduction Date July 31, 2009
ECCN EAR99
Country of Origin Taiwan
Halogen Free Compliant
Estimated EOL Date 2030
Alternative Parts
(Cross-Reference)
MAX394MWP/PR-T; MAX394MWP/PR; MAX394CWP+;  
Analog Devices Inc. ADG1634BRUZ is available at WIN SOURCE. Please review product page below for detailed information, including ADG1634BRUZ price, datasheets, in-stock availability, technical difficulties. Quickly Enter the access of compare list to find replaceable electronic parts. Want to gain comprehensive data for ADG1634BRUZ to optimize the supply chain (include cross references, lifecycle, parametric, counterfeit risk, obsolescence management forecasts), please contact to our Tech-supports team.
Products specifications
ECAD Module
Categories Integrated Circuits (ICs)
Manufacturer Analog Devices Inc.
Packaging Tube
Switch Circuit SPDT
Number of Circuits 4
On-State Resistance (Maximum) 4.5 Ohm
Channel-to-Channel Matching (ΔRon) 120 mOhm
Operating Supply Voltage 3.3 V ~ 16 V
Dual Voltage Supply ±3.3 V ~ 8 V
Switch Time (Ton, Toff) (Maximum) 38ns, 152ns
-3db Bandwidth 109MHz
Charge Injection -12.4pC
Channel Capacitance (CS(off), CD(off)) 19pF, 32pF
Current - Leakage (IS(off)) (Maximum) 100pA
Crosstalk -64dB @ 1MHz
Operating Temperature Range -40°C ~ 125°C (TA)
Package 20-TSSOP (0.173", 4.40mm Width)
Manufacturer Package 20-TSSOP
Win Source Part Number 767833-ADG1634BRUZ
Popularity Medium
Fake Threat In the Open Market 58 pct.
Supply and Demand Status Limited
Family Name ADG1634
Introduction Date July 31, 2009
ECCN EAR99
Country of Origin Taiwan
Halogen Free Compliant
Estimated EOL Date 2030
Alternative Parts
(Cross-Reference)
MAX394MWP/PR-T; MAX394MWP/PR; MAX394CWP+;  
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for ADG1634BRUZ
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
ADG1634BRUZ Price

ADG1634BRUZ Datasheet
ADG1634BRUZ Application

ADG1634BRUZ Replacement
ADG1634BRUZ Pdf

ADG1634BRUZ Pinout
ADG1634BRUZ Image

ADG1634BRUZ Picture
ADG1634BRUZ In Stock

ADG1634BRUZ Distributor
ADG1634BRUZ Interface - Analog Switches,Multiplexers,Demultiplexers

Image
Mfr.Part No
Description
Stock
IC OPAMP GP 1MHZ RRO 8VSSOP
543
IC REG LDO 2.7V 0.1A SOT23-5
1090
Form A, Solid State Relay (Photo MOSFET)
100
2-Wire RTC Real Time Clock/Calendar/CPU Supervisor with EEPROM | IC RTC CLK/CALENDAR I2C 14-TSSOP
12
IC I/O PORT EXPANDER I2C 16QFN
17
Dual JK flip-flop with set and reset; positive-edge trigger
345
Chip Inductors - 0402HP Series (1005)
5000

Top Sellers