Search
Filters

ADG512BRZ-REEL7

Part No : ADG512BRZ-REEL7
Manufacturer : Analog Devices Inc.
Catalog : Interface - Analog Switches,Multiplexers,Demultiplexers
Description : IC SWITCH QUAD SPST 16SOIC
rohs
Rated 5/5 based on 1 customer reviews
Availability (In-stock): 821 pieces
Shipped from : HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Products specifications
Categories Integrated Circuits (ICs)
Manufacturer Analog Devices Inc.
Packaging Reel package
Switch Circuit SPST - NO
Number of Circuits 4
On-State Resistance (Maximum) 30 Ohm (Typ)
Operating Supply Voltage 3 V ~ 5.5 V
Dual Voltage Supply ±4.5 V ~ 5.5 V
Switch Time (Ton, Toff) (Maximum) 200ns, 120ns (Typ)
Charge Injection 11pC
Channel Capacitance (CS(off), CD(off)) 9pF, 9pF
Current - Leakage (IS(off)) (Maximum) 100pA
Crosstalk -85dB @ 1MHz
Operating Temperature Range -40°C ~ 85°C (TA)
Package 16-SOIC (0.154", 3.90mm Width)
Manufacturer Package 16-SOIC
Win Source Part Number 767858-ADG512BRZ-REEL7
Popularity Medium
Fake Threat In the Open Market 68 pct.
Supply and Demand Status Limited
Family Name ADG512
Introduction Date January 29, 1998
ECCN EAR99
Country of Origin Taiwan
Estimated EOL Date 2030
Alternative Parts
(Cross-Reference)
MM74HC4316N;  MC74HC4316AF; CD74HCT4316EE4; 
Analog Devices Inc. ADG512BRZ-REEL7 is available at WIN SOURCE. Please review product page below for detailed information, including ADG512BRZ-REEL7 price, datasheets, in-stock availability, technical difficulties. Quickly Enter the access of compare list to find replaceable electronic parts. Want to gain comprehensive data for ADG512BRZ-REEL7 to optimize the supply chain (include cross references, lifecycle, parametric, counterfeit risk, obsolescence management forecasts), please contact to our Tech-supports team.
Products specifications
ECAD Module
Categories Integrated Circuits (ICs)
Manufacturer Analog Devices Inc.
Packaging Reel package
Switch Circuit SPST - NO
Number of Circuits 4
On-State Resistance (Maximum) 30 Ohm (Typ)
Operating Supply Voltage 3 V ~ 5.5 V
Dual Voltage Supply ±4.5 V ~ 5.5 V
Switch Time (Ton, Toff) (Maximum) 200ns, 120ns (Typ)
Charge Injection 11pC
Channel Capacitance (CS(off), CD(off)) 9pF, 9pF
Current - Leakage (IS(off)) (Maximum) 100pA
Crosstalk -85dB @ 1MHz
Operating Temperature Range -40°C ~ 85°C (TA)
Package 16-SOIC (0.154", 3.90mm Width)
Manufacturer Package 16-SOIC
Win Source Part Number 767858-ADG512BRZ-REEL7
Popularity Medium
Fake Threat In the Open Market 68 pct.
Supply and Demand Status Limited
Family Name ADG512
Introduction Date January 29, 1998
ECCN EAR99
Country of Origin Taiwan
Estimated EOL Date 2030
Alternative Parts
(Cross-Reference)
MM74HC4316N;  MC74HC4316AF; CD74HCT4316EE4; 
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for ADG512BRZ-REEL7
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
ADG512BRZ-REEL7 Price

ADG512BRZ-REEL7 Datasheet
ADG512BRZ-REEL7 Application

ADG512BRZ-REEL7 Replacement
ADG512BRZ-REEL7 Pdf

ADG512BRZ-REEL7 Pinout
ADG512BRZ-REEL7 Image

ADG512BRZ-REEL7 Picture
ADG512BRZ-REEL7 In Stock

ADG512BRZ-REEL7 Distributor
ADG512BRZ-REEL7 Interface - Analog Switches,Multiplexers,Demultiplexers

Image
Mfr.Part No
Description
Stock
Low-Noise Precision Operaional Amplifiers
8-PIN SOP 200 V BREAK DOWN VOLTAGE 2-ch Optical Coupled MOS FET
59
1.2 A/1.25 MHZ, HIGH EFFICIENCY STEP DOWN CONVERTER
1
Ultrafast recovery - 1200 V diode
357
IC MUX SWITCHNG W/AMP 4:1 14SOIC
6
N-channel 20V - 0.030 ohm- 5A SO-8 2.7V - drive STripFET TM II Power MOSFET
21
Silicon N Channel MOS FET High Speed Switching
380
IC D-TYPE POS TRG TRPL 24CERPACK
78

Top Sellers