Search
Filters

ADG5206BCPZ-RL7

Part No :
ADG5206BCPZ-RL7
Manufacturer :
Catalog :
Interface - Analog Switches,Multiplexers,Demultiplexers
Description :
IC MUX 1 X 16:1 32LFCSP
rohs
Rated 5/5 based on 1 customer reviews
Availability (In-stock): 186 pieces
Shipped from :
HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Products specifications
Categories Integrated Circuits (ICs)
Manufacturer Analog Devices Inc.
Packaging Reel package
Number of Circuits 1
On-State Resistance (Maximum) 160 Ohm
Channel-to-Channel Matching (ΔRon) 4 Ohm
Operating Supply Voltage 9 V ~ 40 V
Dual Voltage Supply ±9 V ~ 22 V
Switch Time (Ton, Toff) (Maximum) 230ns, 185ns
-3db Bandwidth 65MHz
Charge Injection 0.45pC
Channel Capacitance (CS(off), CD(off)) 3.3pf, 62pF
Current - Leakage (IS(off)) (Maximum) 100pA
Crosstalk -76dB @ 1MHz
Operating Temperature Range -40°C ~ 125°C (TA)
Package 32-WFQFN Exposed Pad, CSP
Manufacturer Package 32-LFCSP-WQ (5x5)
Win Source Part Number 767860-ADG5206BCPZ-RL7
Popularity Medium
Fake Threat In the Open Market 45 pct.
Supply and Demand Status Limited
Family Name ADG5206
Introduction Date May 16, 2013
ECCN EAR99
Country of Origin China
Halogen Free Compliant
Estimated EOL Date 2030
Alternative Parts
(Cross-Reference)
DG406DN-E3;  ADG5206BRUZ-RL7; MUX36S16IRSNR; ADG5206BCPZ-RL7;  HI3-0506A-5; HI1-0506A-2; HI3-0506A-5-BI; 
Analog Devices Inc. ADG5206BCPZ-RL7 is available at WIN SOURCE. Please review product page below for detailed information, including ADG5206BCPZ-RL7 price, datasheets, in-stock availability, technical difficulties. Quickly Enter the access of compare list to find replaceable electronic parts. Want to gain comprehensive data for ADG5206BCPZ-RL7 to optimize the supply chain (include cross references, lifecycle, parametric, counterfeit risk, obsolescence management forecasts), please contact to our Tech-supports team.
Products specifications
ECAD Module
Categories Integrated Circuits (ICs)
Manufacturer Analog Devices Inc.
Packaging Reel package
Number of Circuits 1
On-State Resistance (Maximum) 160 Ohm
Channel-to-Channel Matching (ΔRon) 4 Ohm
Operating Supply Voltage 9 V ~ 40 V
Dual Voltage Supply ±9 V ~ 22 V
Switch Time (Ton, Toff) (Maximum) 230ns, 185ns
-3db Bandwidth 65MHz
Charge Injection 0.45pC
Channel Capacitance (CS(off), CD(off)) 3.3pf, 62pF
Current - Leakage (IS(off)) (Maximum) 100pA
Crosstalk -76dB @ 1MHz
Operating Temperature Range -40°C ~ 125°C (TA)
Package 32-WFQFN Exposed Pad, CSP
Manufacturer Package 32-LFCSP-WQ (5x5)
Win Source Part Number 767860-ADG5206BCPZ-RL7
Popularity Medium
Fake Threat In the Open Market 45 pct.
Supply and Demand Status Limited
Family Name ADG5206
Introduction Date May 16, 2013
ECCN EAR99
Country of Origin China
Halogen Free Compliant
Estimated EOL Date 2030
Alternative Parts
(Cross-Reference)
DG406DN-E3;  ADG5206BRUZ-RL7; MUX36S16IRSNR; ADG5206BCPZ-RL7;  HI3-0506A-5; HI1-0506A-2; HI3-0506A-5-BI; 
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for ADG5206BCPZ-RL7
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
ADG5206BCPZ-RL7 Price

ADG5206BCPZ-RL7 Datasheet
ADG5206BCPZ-RL7 Application

ADG5206BCPZ-RL7 Replacement
ADG5206BCPZ-RL7 Pdf

ADG5206BCPZ-RL7 Pinout
ADG5206BCPZ-RL7 Image

ADG5206BCPZ-RL7 Picture
ADG5206BCPZ-RL7 In Stock

ADG5206BCPZ-RL7 Distributor
ADG5206BCPZ-RL7 Interface - Analog Switches,Multiplexers,Demultiplexers

Image
Mfr.Part No
Description
Stock
512 × 36/1M × 18 Flow-Thru SRAM
84
Addressable relay driver
2
Dual Output Flasher
17
IC FLASH 32M SPI 104MHZ 8SO / 32-Mbit CMOS 3.0 Volt Flash Memory with 104-MHz SPI (Serial Peripheral Interface) Multi I/O Bus
4
IC BUFF DVR TRI-ST 16BIT 48SSOP
4
IC REG LDO 2.7V 0.5A SOT23-5
2267
4M-BIT [x 1] CMOS SERIAL FLASH
289
IC MONITOR RESET 2.31V SOT23
278

Top Sellers