Search
Filters

ADG5207BCPZ-RL7

Part No :
ADG5207BCPZ-RL7
Manufacturer :
Catalog :
Interface - Analog Switches,Multiplexers,Demultiplexers
Description :
IC MUX 2 X 8:1 32LFCSP
rohs
Rated 5/5 based on 1 customer reviews
Availability (In-stock): 249 pieces
Shipped from :
HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Products specifications
Categories Integrated Circuits (ICs)
Manufacturer Analog Devices Inc.
Packaging Reel package
Number of Circuits 2
On-State Resistance (Maximum) 160 Ohm
Channel-to-Channel Matching (ΔRon) 4 Ohm
Operating Supply Voltage 9 V ~ 40 V
Dual Voltage Supply ±9 V ~ 22 V
Switch Time (Ton, Toff) (Maximum) 230ns, 185ns
-3db Bandwidth 145MHz
Charge Injection 0.45pC
Channel Capacitance (CS(off), CD(off)) 3.3pf, 32pF
Current - Leakage (IS(off)) (Maximum) 100pA
Crosstalk -76dB @ 1MHz
Operating Temperature Range -40°C ~ 125°C (TA)
Package 32-WFQFN Exposed Pad, CSP
Manufacturer Package 32-LFCSP-WQ (5x5)
Win Source Part Number 767861-ADG5207BCPZ-RL7
Popularity Medium
Fake Threat In the Open Market 55 pct.
Supply and Demand Status Limited
Family Name ADG5207
Introduction Date May 16, 2013
ECCN EAR99
Country of Origin China
Halogen Free Compliant
Estimated EOL Date 2030
Alternative Parts
(Cross-Reference)
MAX337CPI+;  MAX307CWI+T;  MAX307EPI+;  
Analog Devices Inc. ADG5207BCPZ-RL7 is available at WIN SOURCE. Please review product page below for detailed information, including ADG5207BCPZ-RL7 price, datasheets, in-stock availability, technical difficulties. Quickly Enter the access of compare list to find replaceable electronic parts. Want to gain comprehensive data for ADG5207BCPZ-RL7 to optimize the supply chain (include cross references, lifecycle, parametric, counterfeit risk, obsolescence management forecasts), please contact to our Tech-supports team.
Products specifications
ECAD Module
Categories Integrated Circuits (ICs)
Manufacturer Analog Devices Inc.
Packaging Reel package
Number of Circuits 2
On-State Resistance (Maximum) 160 Ohm
Channel-to-Channel Matching (ΔRon) 4 Ohm
Operating Supply Voltage 9 V ~ 40 V
Dual Voltage Supply ±9 V ~ 22 V
Switch Time (Ton, Toff) (Maximum) 230ns, 185ns
-3db Bandwidth 145MHz
Charge Injection 0.45pC
Channel Capacitance (CS(off), CD(off)) 3.3pf, 32pF
Current - Leakage (IS(off)) (Maximum) 100pA
Crosstalk -76dB @ 1MHz
Operating Temperature Range -40°C ~ 125°C (TA)
Package 32-WFQFN Exposed Pad, CSP
Manufacturer Package 32-LFCSP-WQ (5x5)
Win Source Part Number 767861-ADG5207BCPZ-RL7
Popularity Medium
Fake Threat In the Open Market 55 pct.
Supply and Demand Status Limited
Family Name ADG5207
Introduction Date May 16, 2013
ECCN EAR99
Country of Origin China
Halogen Free Compliant
Estimated EOL Date 2030
Alternative Parts
(Cross-Reference)
MAX337CPI+;  MAX307CWI+T;  MAX307EPI+;  
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for ADG5207BCPZ-RL7
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
ADG5207BCPZ-RL7 Price

ADG5207BCPZ-RL7 Datasheet
ADG5207BCPZ-RL7 Application

ADG5207BCPZ-RL7 Replacement
ADG5207BCPZ-RL7 Pdf

ADG5207BCPZ-RL7 Pinout
ADG5207BCPZ-RL7 Image

ADG5207BCPZ-RL7 Picture
ADG5207BCPZ-RL7 In Stock

ADG5207BCPZ-RL7 Distributor
ADG5207BCPZ-RL7 Interface - Analog Switches,Multiplexers,Demultiplexers

Image
Mfr.Part No
Description
Stock
3.3V 28Mbps to 1.3Gbps AnyRate Clock and Data Recovery
17
BRIDGE RECT 400V 20A TS-6P / Diode Rectifier Bridge Single 400V 20A 4-Pin SIP Tube
25
SURFACE MOUNT, SWITCHING DIODE
300
IC REG CTRLR MULT TOP TSOT23-6
8450
IC IF-PLL I2C-BUS DEMOD 24-SOIC
406
OPTOISOLATOR 2.5KV PHVOLT 6-DIP
6

Top Sellers