We are having Chinese New Year holiday from 19th Jan to 2nd Feb and back to work from 3rd Feb onwards, order will be processed on 3rd Feb, Happy CNY!

Search
Filters

ADG5234BCPZ-RL7

Part No : ADG5234BCPZ-RL7
Manufacturer : Analog Devices Inc.
Catalog : Interface - Analog Switches,Multiplexers,Demultiplexers
Description : IC SW ANLG QUAD SPDT 20LFCSP
rohs
Rated 5/5 based on 1 customer reviews
Availability (In-stock): 166 pieces
Shipped from : HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Products specifications
Categories Integrated Circuits (ICs)
Manufacturer Analog Devices Inc.
Packaging Reel package
Switch Circuit SPDT
Number of Circuits 4
On-State Resistance (Maximum) 160 Ohm
Channel-to-Channel Matching (ΔRon) 3.5 Ohm
Operating Supply Voltage 9 V ~ 40 V
Dual Voltage Supply ±9 V ~ 22 V
Switch Time (Ton, Toff) (Maximum) 200ns, 95ns
-3db Bandwidth 370MHz
Charge Injection 0.7pC
Channel Capacitance (CS(off), CD(off)) 4.5pF, 10pF
Current - Leakage (IS(off)) (Maximum) 100pA
Crosstalk -80dB @ 1MHz
Operating Temperature Range -40°C ~ 125°C (TA)
Package 20-WFQFN Exposed Pad, CSP
Manufacturer Package 20-LFCSP-WQ (4x4)
Win Source Part Number 767864-ADG5234BCPZ-RL7
Popularity Medium
Fake Threat In the Open Market 67 pct.
Supply and Demand Status Limited
Family Name ADG5234
ECCN EAR99
Country of Origin China
Halogen Free Compliant
Estimated EOL Date 2030
Alternative Parts
(Cross-Reference)
MAX333CWP+T;  MAX333EWP-T; MAX333AEUP;  
Analog Devices Inc. ADG5234BCPZ-RL7 is available at WIN SOURCE. Please review product page below for detailed information, including ADG5234BCPZ-RL7 price, datasheets, in-stock availability, technical difficulties. Quickly Enter the access of compare list to find replaceable electronic parts. Want to gain comprehensive data for ADG5234BCPZ-RL7 to optimize the supply chain (include cross references, lifecycle, parametric, counterfeit risk, obsolescence management forecasts), please contact to our Tech-supports team.
Products specifications
ECAD Module
Categories Integrated Circuits (ICs)
Manufacturer Analog Devices Inc.
Packaging Reel package
Switch Circuit SPDT
Number of Circuits 4
On-State Resistance (Maximum) 160 Ohm
Channel-to-Channel Matching (ΔRon) 3.5 Ohm
Operating Supply Voltage 9 V ~ 40 V
Dual Voltage Supply ±9 V ~ 22 V
Switch Time (Ton, Toff) (Maximum) 200ns, 95ns
-3db Bandwidth 370MHz
Charge Injection 0.7pC
Channel Capacitance (CS(off), CD(off)) 4.5pF, 10pF
Current - Leakage (IS(off)) (Maximum) 100pA
Crosstalk -80dB @ 1MHz
Operating Temperature Range -40°C ~ 125°C (TA)
Package 20-WFQFN Exposed Pad, CSP
Manufacturer Package 20-LFCSP-WQ (4x4)
Win Source Part Number 767864-ADG5234BCPZ-RL7
Popularity Medium
Fake Threat In the Open Market 67 pct.
Supply and Demand Status Limited
Family Name ADG5234
ECCN EAR99
Country of Origin China
Halogen Free Compliant
Estimated EOL Date 2030
Alternative Parts
(Cross-Reference)
MAX333CWP+T;  MAX333EWP-T; MAX333AEUP;  
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for ADG5234BCPZ-RL7
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
ADG5234BCPZ-RL7 Price

ADG5234BCPZ-RL7 Datasheet
ADG5234BCPZ-RL7 Application

ADG5234BCPZ-RL7 Replacement
ADG5234BCPZ-RL7 Pdf

ADG5234BCPZ-RL7 Pinout
ADG5234BCPZ-RL7 Image

ADG5234BCPZ-RL7 Picture
ADG5234BCPZ-RL7 In Stock

ADG5234BCPZ-RL7 Distributor
ADG5234BCPZ-RL7 Interface - Analog Switches,Multiplexers,Demultiplexers

Image
Mfr.Part No
Description
Stock
Dual, Low-Noise, Low-Dropout, 160mA Linear Regulators in SOT23
High-speed ARM9 System-on-chip Processor with MaverickCrunch
IC REG BCK ADJ 1.25A SYNC 10MSOP
37
IC VOLT SUPERVISOR 1.2V SOT23-6
511
4-pin μP Voltage Supervisor with Manual Reset
850
SURFACE MOUNT SCHOTTKY BARRIER RECTIFLER
2000