Search
Filters

ADG5408BCPZ-REEL7

Part No :
ADG5408BCPZ-REEL7
Manufacturer :
Catalog :
Interface - Analog Switches,Multiplexers,Demultiplexers
Description :
IC MULTIPLEXER DUAL 4:1 16LFCSP
rohs
Rated 5/5 based on 1 customer reviews
Availability (In-stock): 111 pieces
Shipped from :
HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Products specifications
Categories Integrated Circuits (ICs)
Manufacturer Analog Devices Inc.
Packaging Reel package
Number of Circuits 1
On-State Resistance (Maximum) 14 Ohm
Channel-to-Channel Matching (ΔRon) 300 mOhm
Operating Supply Voltage 9 V ~ 40 V
Dual Voltage Supply ±9 V ~ 22 V
Switch Time (Ton, Toff) (Maximum) 165ns, 153ns
-3db Bandwidth 50MHz
Charge Injection 155pC
Channel Capacitance (CS(off), CD(off)) 17pF, 98pF
Current - Leakage (IS(off)) (Maximum) 250pA
Crosstalk -60dB @ 1MHz
Operating Temperature Range -40°C ~ 125°C (TA)
Package 16-WQFN Exposed Pad, CSP
Manufacturer Package 16-LFCSP-WQ (4x4)
Win Source Part Number 767866-ADG5408BCPZ-REEL7
Popularity Medium
Fake Threat In the Open Market 67 pct.
Supply and Demand Status Limited
Family Name ADG5408
Introduction Date September 01, 2010
ECCN EAR99
Country of Origin China
Halogen Free Compliant
Estimated EOL Date 2030
Alternative Parts
(Cross-Reference)
MUX36S08IRRJR; MUX36S08IRUMR; MAX308CSE+T;  
Analog Devices Inc. ADG5408BCPZ-REEL7 is available at WIN SOURCE. Please review product page below for detailed information, including ADG5408BCPZ-REEL7 price, datasheets, in-stock availability, technical difficulties. Quickly Enter the access of compare list to find replaceable electronic parts. Want to gain comprehensive data for ADG5408BCPZ-REEL7 to optimize the supply chain (include cross references, lifecycle, parametric, counterfeit risk, obsolescence management forecasts), please contact to our Tech-supports team.
Products specifications
ECAD Module
Categories Integrated Circuits (ICs)
Manufacturer Analog Devices Inc.
Packaging Reel package
Number of Circuits 1
On-State Resistance (Maximum) 14 Ohm
Channel-to-Channel Matching (ΔRon) 300 mOhm
Operating Supply Voltage 9 V ~ 40 V
Dual Voltage Supply ±9 V ~ 22 V
Switch Time (Ton, Toff) (Maximum) 165ns, 153ns
-3db Bandwidth 50MHz
Charge Injection 155pC
Channel Capacitance (CS(off), CD(off)) 17pF, 98pF
Current - Leakage (IS(off)) (Maximum) 250pA
Crosstalk -60dB @ 1MHz
Operating Temperature Range -40°C ~ 125°C (TA)
Package 16-WQFN Exposed Pad, CSP
Manufacturer Package 16-LFCSP-WQ (4x4)
Win Source Part Number 767866-ADG5408BCPZ-REEL7
Popularity Medium
Fake Threat In the Open Market 67 pct.
Supply and Demand Status Limited
Family Name ADG5408
Introduction Date September 01, 2010
ECCN EAR99
Country of Origin China
Halogen Free Compliant
Estimated EOL Date 2030
Alternative Parts
(Cross-Reference)
MUX36S08IRRJR; MUX36S08IRUMR; MAX308CSE+T;  
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for ADG5408BCPZ-REEL7
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
ADG5408BCPZ-REEL7 Price

ADG5408BCPZ-REEL7 Datasheet
ADG5408BCPZ-REEL7 Application

ADG5408BCPZ-REEL7 Replacement
ADG5408BCPZ-REEL7 Pdf

ADG5408BCPZ-REEL7 Pinout
ADG5408BCPZ-REEL7 Image

ADG5408BCPZ-REEL7 Picture
ADG5408BCPZ-REEL7 In Stock

ADG5408BCPZ-REEL7 Distributor
ADG5408BCPZ-REEL7 Interface - Analog Switches,Multiplexers,Demultiplexers

Image
Mfr.Part No
Description
Stock
Analog Switch Quad SPST 16-Pin TSSOP / IC SWITCH QUAD SPST 16TSSOP
136
IC STEREO USB AUD INTRFCE 48TQFP
18
TRANS NPN 20V 4A 6TSOP
600
IC GATE AND 4CH 2-INP 14TSSOP
518
IC LI-ION LDO CHRG MGMT 8-SOIC
845
TRIMMER 1K OHM 0.75W PC PIN
340

Top Sellers