Search
Filters

ADG5421BCPZ-RL7

Part No : ADG5421BCPZ-RL7
Manufacturer : Analog Devices Inc.
Catalog : Interface - Analog Switches,Multiplexers,Demultiplexers
Description : IC ANLG SWITCH DUAL SPST 10MSOP
rohs
Rated 5/5 based on 1 customer reviews
Availability (In-stock): 1 pieces
Shipped from : HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Products specifications
Categories Integrated Circuits (ICs)
Manufacturer Analog Devices Inc.
Packaging Reel package
Switch Circuit SPST - NO
Number of Circuits 2
On-State Resistance (Maximum) 14 Ohm
Channel-to-Channel Matching (ΔRon) 100 mOhm
Operating Supply Voltage 9 V ~ 40 V
Dual Voltage Supply ±9 V ~ 22 V
Switch Time (Ton, Toff) (Maximum) 199ns, 184ns
-3db Bandwidth 250MHz
Charge Injection 120pC
Channel Capacitance (CS(off), CD(off)) 11pF, 12pF
Current - Leakage (IS(off)) (Maximum) 250pA
Crosstalk -85dB @ 1MHz
Operating Temperature Range -40°C ~ 125°C (TA)
Package 10-WFDFN Exposed Pad, CSP
Manufacturer Package 10-LFCSP-WD (3x3)
Win Source Part Number 767868-ADG5421BCPZ-RL7
Popularity Medium
Fake Threat In the Open Market 31 pct.
Supply and Demand Status Limited
Family Name ADG5421
ECCN EAR99
Country of Origin Philippines
Halogen Free Compliant
Estimated EOL Date 2030
Alternative Parts
(Cross-Reference)
MAX4690CWE+T; MAX4690EWE+;  DG304ACWE+T; 
Analog Devices Inc. ADG5421BCPZ-RL7 is available at WIN SOURCE. Please review product page below for detailed information, including ADG5421BCPZ-RL7 price, datasheets, in-stock availability, technical difficulties. Quickly Enter the access of compare list to find replaceable electronic parts. Want to gain comprehensive data for ADG5421BCPZ-RL7 to optimize the supply chain (include cross references, lifecycle, parametric, counterfeit risk, obsolescence management forecasts), please contact to our Tech-supports team.
Products specifications
ECAD Module
Categories Integrated Circuits (ICs)
Manufacturer Analog Devices Inc.
Packaging Reel package
Switch Circuit SPST - NO
Number of Circuits 2
On-State Resistance (Maximum) 14 Ohm
Channel-to-Channel Matching (ΔRon) 100 mOhm
Operating Supply Voltage 9 V ~ 40 V
Dual Voltage Supply ±9 V ~ 22 V
Switch Time (Ton, Toff) (Maximum) 199ns, 184ns
-3db Bandwidth 250MHz
Charge Injection 120pC
Channel Capacitance (CS(off), CD(off)) 11pF, 12pF
Current - Leakage (IS(off)) (Maximum) 250pA
Crosstalk -85dB @ 1MHz
Operating Temperature Range -40°C ~ 125°C (TA)
Package 10-WFDFN Exposed Pad, CSP
Manufacturer Package 10-LFCSP-WD (3x3)
Win Source Part Number 767868-ADG5421BCPZ-RL7
Popularity Medium
Fake Threat In the Open Market 31 pct.
Supply and Demand Status Limited
Family Name ADG5421
ECCN EAR99
Country of Origin Philippines
Halogen Free Compliant
Estimated EOL Date 2030
Alternative Parts
(Cross-Reference)
MAX4690CWE+T; MAX4690EWE+;  DG304ACWE+T; 
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for ADG5421BCPZ-RL7
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
ADG5421BCPZ-RL7 Price

ADG5421BCPZ-RL7 Datasheet
ADG5421BCPZ-RL7 Application

ADG5421BCPZ-RL7 Replacement
ADG5421BCPZ-RL7 Pdf

ADG5421BCPZ-RL7 Pinout
ADG5421BCPZ-RL7 Image

ADG5421BCPZ-RL7 Picture
ADG5421BCPZ-RL7 In Stock

ADG5421BCPZ-RL7 Distributor
ADG5421BCPZ-RL7 Interface - Analog Switches,Multiplexers,Demultiplexers

Image
Mfr.Part No
Description
Stock
PNP general purpose double transistor
31200
OPTOISO 5KV TRANS W/BASE 6SOP
325
EXTREME LOW VF SCHOTTKY BARRIER RECTIFIER
500
DIODE GEN PURP 80V 100MA SMINI3
1138
Low Loss IGBT: IGBT in TrenchStop and Fieldstop technology
3250
Photo Modules for PCM Remote Control Systems
365

Top Sellers