Search
Filters

ADG611YRUZ-REEL7

Part No : ADG611YRUZ-REEL7
Manufacturer : Analog Devices Inc.
Catalog : Interface - Analog Switches,Multiplexers,Demultiplexers
Description : IC SWITCH QUAD SPST 16TSSOP
rohs
Rated 5/5 based on 1 customer reviews
Availability (In-stock): 7,496 pieces
Shipped from : HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Products specifications
Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Reel - TR
Status Active
Switch Circuit SPST - NC
Number of Circuits 4
Max On Resistance 115 Ohm
Channel-to-Channel Matching (ΔRon) 2 Ohm
Single Supply Voltage (V+) 2.7 V to 5.5 V
Dual Supply Voltage(V±) ±2.7 V to 5.5 V
Max Switch Time (Ton,Toff) 65ns, 40ns
-3db Bandwidth 680MHz
Charge Injection -0.5pC
Channel Capacitance(CS off, CD off) 5pF, 5pF
Max Leakage Current (IS off) 100pA
Crosstalk -90dB @ 10MHz
Temperature Range - Operating -40°C to 125°C (TA)
Case / Package 16-TSSOP
Win Source Part Number 1014356-ADG611YRUZ-REEL7
Popularity Medium
Fake Threat In the Open Market 49 pct.
Supply and Demand Status Balance
The ADG611YRUZ-REEL7 device is a SPST - NC IC SWITCH, manufactured by Analog Devices Inc., housed in a 16-TSSOP Reel - TR packing. It designed for 2.7 V to 5.5 V operation,with a on resistance of 115 Ohm max, and a leakage current(IS OFF)of 100pA max. The operating temperature range is -40°C to 125°C (TA) ,with 5pF, 5pF channel capacitance(CS off, CD off).
Products specifications
ECAD Module
Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Reel - TR
Status Active
Switch Circuit SPST - NC
Number of Circuits 4
Max On Resistance 115 Ohm
Channel-to-Channel Matching (ΔRon) 2 Ohm
Single Supply Voltage (V+) 2.7 V to 5.5 V
Dual Supply Voltage(V±) ±2.7 V to 5.5 V
Max Switch Time (Ton,Toff) 65ns, 40ns
-3db Bandwidth 680MHz
Charge Injection -0.5pC
Channel Capacitance(CS off, CD off) 5pF, 5pF
Max Leakage Current (IS off) 100pA
Crosstalk -90dB @ 10MHz
Temperature Range - Operating -40°C to 125°C (TA)
Case / Package 16-TSSOP
Win Source Part Number 1014356-ADG611YRUZ-REEL7
Popularity Medium
Fake Threat In the Open Market 49 pct.
Supply and Demand Status Balance
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for ADG611YRUZ-REEL7
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
ADG611YRUZ-REEL7 Price

ADG611YRUZ-REEL7 Datasheet
ADG611YRUZ-REEL7 Application

ADG611YRUZ-REEL7 Replacement
ADG611YRUZ-REEL7 Pdf

ADG611YRUZ-REEL7 Pinout
ADG611YRUZ-REEL7 Image

ADG611YRUZ-REEL7 Picture
ADG611YRUZ-REEL7 In Stock

ADG611YRUZ-REEL7 Distributor
ADG611YRUZ-REEL7 Interface - Analog Switches,Multiplexers,Demultiplexers

Image
Mfr.Part No
Description
Stock
IC MCU 8BIT 2KB FLASH 14SOIC
Low VCE(sat) Transistor(Strobe flash)
700
IC PWM CTLR CURR MODE CERDIP
1
FIXED IND 27UH 115MA 6.3 OHM SMD
3010
CAP CER 100PF 250VAC RADIAL / Cap Ceramic Single Suppression X1/Y2 100pF 250VAC B 10% (7 X 7mm) Radial 7.5mm 105°C Bulk
162
SAW RF filter 2017.50 MHz
885
Chip Inductor (Chip Coil) Power Inductor (Wire Wound Type for Choke)
17
DOLBY PRO LOGIC SURROUND DECODER

Top Sellers