Search
Filters

ADG613YRUZ-REEL7

Part No :
ADG613YRUZ-REEL7
Manufacturer :
Catalog :
Interface - Analog Switches,Multiplexers,Demultiplexers
Description :
IC SWITCH QUAD SPST 16TSSOP
rohs
Rated 5/5 based on 1 customer reviews
Availability (In-stock): 1,000 pieces
Shipped from :
HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Products specifications
Categories Integrated Circuits (ICs)
Manufacturer Analog Devices Inc.
Packaging Reel package
Switch Circuit SPST - NO/NC
Number of Circuits 4
On-State Resistance (Maximum) 115 Ohm
Channel-to-Channel Matching (ΔRon) 2 Ohm
Operating Supply Voltage 2.7 V ~ 5.5 V
Dual Voltage Supply ±2.7 V ~ 5.5 V
Switch Time (Ton, Toff) (Maximum) 65ns, 40ns
-3db Bandwidth 680MHz
Charge Injection -0.5pC
Channel Capacitance (CS(off), CD(off)) 5pF, 5pF
Current - Leakage (IS(off)) (Maximum) 100pA
Crosstalk -90dB @ 10MHz
Operating Temperature Range -40°C ~ 125°C (TA)
Package 16-TSSOP (0.173", 4.40mm Width)
Manufacturer Package 16-TSSOP
Win Source Part Number 767873-ADG613YRUZ-REEL7
Popularity Medium
Fake Threat In the Open Market 59 pct.
Supply and Demand Status Limited
Family Name ADG613
Introduction Date February 14, 2002
ECCN EAR99
Country of Origin Philippines
Halogen Free Not Compliant
Estimated EOL Date 2030
Alternative Parts
(Cross-Reference)
LF13333N;  LF13333D;  LF11333D;  
Analog Devices Inc. ADG613YRUZ-REEL7 is available at WIN SOURCE. Please review product page below for detailed information, including ADG613YRUZ-REEL7 price, datasheets, in-stock availability, technical difficulties. Quickly Enter the access of compare list to find replaceable electronic parts. Want to gain comprehensive data for ADG613YRUZ-REEL7 to optimize the supply chain (include cross references, lifecycle, parametric, counterfeit risk, obsolescence management forecasts), please contact to our Tech-supports team.
Products specifications
ECAD Module
Categories Integrated Circuits (ICs)
Manufacturer Analog Devices Inc.
Packaging Reel package
Switch Circuit SPST - NO/NC
Number of Circuits 4
On-State Resistance (Maximum) 115 Ohm
Channel-to-Channel Matching (ΔRon) 2 Ohm
Operating Supply Voltage 2.7 V ~ 5.5 V
Dual Voltage Supply ±2.7 V ~ 5.5 V
Switch Time (Ton, Toff) (Maximum) 65ns, 40ns
-3db Bandwidth 680MHz
Charge Injection -0.5pC
Channel Capacitance (CS(off), CD(off)) 5pF, 5pF
Current - Leakage (IS(off)) (Maximum) 100pA
Crosstalk -90dB @ 10MHz
Operating Temperature Range -40°C ~ 125°C (TA)
Package 16-TSSOP (0.173", 4.40mm Width)
Manufacturer Package 16-TSSOP
Win Source Part Number 767873-ADG613YRUZ-REEL7
Popularity Medium
Fake Threat In the Open Market 59 pct.
Supply and Demand Status Limited
Family Name ADG613
Introduction Date February 14, 2002
ECCN EAR99
Country of Origin Philippines
Halogen Free Not Compliant
Estimated EOL Date 2030
Alternative Parts
(Cross-Reference)
LF13333N;  LF13333D;  LF11333D;  
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for ADG613YRUZ-REEL7
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
ADG613YRUZ-REEL7 Price

ADG613YRUZ-REEL7 Datasheet
ADG613YRUZ-REEL7 Application

ADG613YRUZ-REEL7 Replacement
ADG613YRUZ-REEL7 Pdf

ADG613YRUZ-REEL7 Pinout
ADG613YRUZ-REEL7 Image

ADG613YRUZ-REEL7 Picture
ADG613YRUZ-REEL7 In Stock

ADG613YRUZ-REEL7 Distributor
ADG613YRUZ-REEL7 Interface - Analog Switches,Multiplexers,Demultiplexers

Image
Mfr.Part No
Description
Stock
Product Scout Automotive
1000
CAP FILM 0.047UF 5% 50VDC 1210
11117
512 Kbit / 1 Mbit / 2 Mbit / 4 Mbit (x8) Multi-Purpose Flash
733
MOSFET N-CH 25V 7.8A DPAK
3664
10A, 30V, 0.200 Ohm, Logic Level, P-Channel Power MOSFET
1206
MOSFET N-CH 100V 70A TO252-3
87
THYRISTOR 12A 500V TO220AB / SCR 500V 20A(RMS) 3-Pin(3+Tab) TO-220AB Rail
149
OPTOISOLATR 5KV TRANSISTOR 4-DIP
52480

Top Sellers