Search
Filters

ADG711WBRUZ-REEL

Part No : ADG711WBRUZ-REEL
Manufacturer : Analog Devices Inc.
Catalog : Interface - Analog Switches,Multiplexers,Demultiplexers
Description : IC SWITCH QUAD SPST 16TSSOP
rohs
Rated 5/5 based on 1 customer reviews
Availability (In-stock): 459 pieces
Shipped from : HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Products specifications
Categories Integrated Circuits (ICs)
Manufacturer Analog Devices Inc.
Packaging Reel package
Switch Circuit SPST - NC
Number of Circuits 4
On-State Resistance (Maximum) 4 Ohm
Operating Supply Voltage 1.8 V ~ 5.5 V
Switch Time (Ton, Toff) (Maximum) 11ns, 6ns (Typ)
-3db Bandwidth 200MHz
Charge Injection 3pC
Channel Capacitance (CS(off), CD(off)) 10pF, 10pF
Current - Leakage (IS(off)) (Maximum) 100pA
Crosstalk -90dB @ 10MHz
Operating Temperature Range -40°C ~ 85°C (TA)
Package 16-TSSOP (0.173", 4.40mm Width)
Manufacturer Package 16-TSSOP
Win Source Part Number 767876-ADG711WBRUZ-REEL
Popularity Medium
Fake Threat In the Open Market 60 pct.
Supply and Demand Status Limited
Alternative Parts
(Cross-Reference)
ADG711BRU-REEL7;  ADG711WBRUZ-REEL;  DG2041DQ;  DG2041DQ-T1-E3;  
Analog Devices Inc. ADG711WBRUZ-REEL is available at WIN SOURCE. Please review product page below for detailed information, including ADG711WBRUZ-REEL price, datasheets, in-stock availability, technical difficulties. Quickly Enter the access of compare list to find replaceable electronic parts. Want to gain comprehensive data for ADG711WBRUZ-REEL to optimize the supply chain (include cross references, lifecycle, parametric, counterfeit risk, obsolescence management forecasts), please contact to our Tech-supports team.
Products specifications
ECAD Module
Categories Integrated Circuits (ICs)
Manufacturer Analog Devices Inc.
Packaging Reel package
Switch Circuit SPST - NC
Number of Circuits 4
On-State Resistance (Maximum) 4 Ohm
Operating Supply Voltage 1.8 V ~ 5.5 V
Switch Time (Ton, Toff) (Maximum) 11ns, 6ns (Typ)
-3db Bandwidth 200MHz
Charge Injection 3pC
Channel Capacitance (CS(off), CD(off)) 10pF, 10pF
Current - Leakage (IS(off)) (Maximum) 100pA
Crosstalk -90dB @ 10MHz
Operating Temperature Range -40°C ~ 85°C (TA)
Package 16-TSSOP (0.173", 4.40mm Width)
Manufacturer Package 16-TSSOP
Win Source Part Number 767876-ADG711WBRUZ-REEL
Popularity Medium
Fake Threat In the Open Market 60 pct.
Supply and Demand Status Limited
Alternative Parts
(Cross-Reference)
ADG711BRU-REEL7;  ADG711WBRUZ-REEL;  DG2041DQ;  DG2041DQ-T1-E3;  
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for ADG711WBRUZ-REEL
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
ADG711WBRUZ-REEL Price

ADG711WBRUZ-REEL Datasheet
ADG711WBRUZ-REEL Application

ADG711WBRUZ-REEL Replacement
ADG711WBRUZ-REEL Pdf

ADG711WBRUZ-REEL Pinout
ADG711WBRUZ-REEL Image

ADG711WBRUZ-REEL Picture
ADG711WBRUZ-REEL In Stock

ADG711WBRUZ-REEL Distributor
ADG711WBRUZ-REEL Interface - Analog Switches,Multiplexers,Demultiplexers

Image
Mfr.Part No
Description
Stock
TVS DIODE 40.2VWM 64.8VC SMB
11050
TERMINATOR USB PORT SOT23-6
300
IC LED DRIVER OFFL DIM 16SOIC
32
16-Bit to 32-Bit, DeMux PCI Hot-Plug Bus Switch with 1.5V Undershoot Protection
44
DUAL/SINGLE OUTPUT DC-DC CONVERTER
10
64 kb I2C CMOS Serial EEPROM
395
DIODE GEN PURP 400V 3A DO201AA
27