Search
Filters

ADG729BRU-REEL7

Part No : ADG729BRU-REEL7
Manufacturer : Analog Devices Inc.
Catalog : Interface - Analog Switches,Multiplexers,Demultiplexers
Description : IC MUX/DEMUX DUAL 4X1 16TSSOP
Rohs State : Need to verify
Rated 5/5 based on 1 customer reviews
Availability (In-stock): 7,695 pieces
Shipped from : HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Products specifications
Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Reel - TR
Status Obsolete(EOL)
Switch Circuit SP4T
Number of Circuits 2
Max On Resistance 4.5 Ohm
Single Supply Voltage (V+) 2.7 V to 5.5 V
Max Switch Time (Ton,Toff) 95ns, 85ns (Typ)
-3db Bandwidth 100MHz
Charge Injection 3pC
Channel Capacitance(CS off, CD off) 13pF, 42pF
Max Leakage Current (IS off) 100pA
Crosstalk -75dB @ 1MHz
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 16-TSSOP
Win Source Part Number 1014395-ADG729BRU-REEL7
Popularity Medium
Fake Threat In the Open Market 49 pct.
Supply and Demand Status Balance
The ADG729BRU-REEL7 device is a SP4T IC MUX/DEMUX, manufactured by Analog Devices Inc., housed in a 16-TSSOP Reel - TR packing. It designed for 2.7 V to 5.5 V operation,with a on resistance of 4.5 Ohm max, and a leakage current(IS OFF)of 100pA max. The operating temperature range is -40°C to 85°C (TA) ,with 13pF, 42pF channel capacitance(CS off, CD off).
Products specifications
ECAD Module
Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Reel - TR
Status Obsolete(EOL)
Switch Circuit SP4T
Number of Circuits 2
Max On Resistance 4.5 Ohm
Single Supply Voltage (V+) 2.7 V to 5.5 V
Max Switch Time (Ton,Toff) 95ns, 85ns (Typ)
-3db Bandwidth 100MHz
Charge Injection 3pC
Channel Capacitance(CS off, CD off) 13pF, 42pF
Max Leakage Current (IS off) 100pA
Crosstalk -75dB @ 1MHz
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 16-TSSOP
Win Source Part Number 1014395-ADG729BRU-REEL7
Popularity Medium
Fake Threat In the Open Market 49 pct.
Supply and Demand Status Balance
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for ADG729BRU-REEL7
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
ADG729BRU-REEL7 Price

ADG729BRU-REEL7 Datasheet
ADG729BRU-REEL7 Application

ADG729BRU-REEL7 Replacement
ADG729BRU-REEL7 Pdf

ADG729BRU-REEL7 Pinout
ADG729BRU-REEL7 Image

ADG729BRU-REEL7 Picture
ADG729BRU-REEL7 In Stock

ADG729BRU-REEL7 Distributor
ADG729BRU-REEL7 Interface - Analog Switches,Multiplexers,Demultiplexers

Image
Mfr.Part No
Description
Stock
IC REDRIVER PCI/SATA 3.0 18TQFN
389
FIXED IND 10MH 20MA 32.8 OHM SMD / Shielded Power Inductors
160
LM809/LM810 3-Pin Microprocessor Reset Circuits | IC CIRCUIT RESET MICRO SOT23-3
1003
HIGH POWER DARLINGTON
20
4-Pin Microprocessor Power Supply Supervisors
3
IC MPU MONITOR 4.5V 16-SOIC
877

Top Sellers