Search
Filters

ADL5506ACBZ-R7

Part No : ADL5506ACBZ-R7
Manufacturer : Analog Devices Inc.
Catalog : RF Detectors
Description : 30 MHz to 4.5 GHz, 45 dB RF Detector | IC RF DETECT 30MHZ-4.5GHZ 6WLCSP
rohs
Rated 5/5 based on 1 customer reviews
Availability (In-stock): 50 pieces
Shipped from : HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Products specifications
Categories RF/IF and RFID
Manufacturer Analog Devices Inc.
Packaging Reel
Frequency 30MHz ~ 4.5GHz
RF Type General Purpose
Input Range -45dBm ~ 5dBm
Accuracy ±1dB
Supply Voltage (V) 2.5V ~ 5.5V
Supply Current 3.8mA
Manufacturer Package 6-UFBGA, WLCSP
Supplier Device Package 6-WLCSP
Family Part Number ADL5506
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 1140540-ADL5506ACBZ-R7
Manufacturer Homepage www.analog.com
Popularity Medium
Fake Threat In the Open Market 36 pct.
Supply and Demand Status Limited
Analog Devices, Inc. (ADI), the world's leading semiconductor solution provider of high performance signal processing applications, has introduced two RF power detectors with wide dynamic range, best-in-class accuracy and temperature stability.?Relying on ADI's leading geophone expertise, the ADL5903 RF Detector is the perfect solution for a wide range of high-frequency systems that require precise measurement of signal power independent of waveform characteristics.?The ADL5506 RF Detector is a complete subsystem for measuring RF signals in a wide range of wireless end devices.?Both geophones are small packages with low power consumption and are ideal for space or power-limited designs.
Products specifications
ECAD Module
Categories RF/IF and RFID
Manufacturer Analog Devices Inc.
Packaging Reel
Frequency 30MHz ~ 4.5GHz
RF Type General Purpose
Input Range -45dBm ~ 5dBm
Accuracy ±1dB
Supply Voltage (V) 2.5V ~ 5.5V
Supply Current 3.8mA
Manufacturer Package 6-UFBGA, WLCSP
Supplier Device Package 6-WLCSP
Family Part Number ADL5506
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 1140540-ADL5506ACBZ-R7
Manufacturer Homepage www.analog.com
Popularity Medium
Fake Threat In the Open Market 36 pct.
Supply and Demand Status Limited
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for ADL5506ACBZ-R7
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
ADL5506ACBZ-R7 Price

ADL5506ACBZ-R7 Datasheet
ADL5506ACBZ-R7 Application

ADL5506ACBZ-R7 Replacement
ADL5506ACBZ-R7 Pdf

ADL5506ACBZ-R7 Pinout
ADL5506ACBZ-R7 Image

ADL5506ACBZ-R7 Picture
ADL5506ACBZ-R7 In Stock

ADL5506ACBZ-R7 Distributor
ADL5506ACBZ-R7 RF Detectors

Image
Mfr.Part No
Description
Stock
PRODUCT SPECIFICATION
190
TRANS PNP 30V 2A TSMT6
7070
IC 3DVR/5RCVR 5V RS232 28-SOIC
8
One Megabit per Second Triple Digital Isolators
46
VOICE-BAND AUDIO PROCESSORS VBAPE
135
400mA and 500mA Voltage Regulators
1
SILICON SINGLE-PHASE BRIDGE RECTIFIER(VOLTAGE - 50 to 800 Volts CURRENT - 8.0 Amperes) | BRIDGE RECT 1PHASE 200V 8A KBU
19

Top Sellers