Search
Filters

ADM5170JP

Part No : ADM5170JP
Manufacturer : Analog Devices Inc.
Catalog : Interface - Drivers,Receivers,Transceivers
Description : IC TXRX RS232/423 OCTAL 28PLCC
Rohs State : Need to verify
Rated 5/5 based on 1 customer reviews
Availability (In-stock): 7,490 pieces
Shipped from : HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Products specifications
Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Tube/Rail
Status Obsolete(EOL)
Protocol RS232, RS423
Number of Drivers/Receivers 8/0
Data Rate 116Kbps
Supply Voltage - Operating 9 V to 15 V
Temperature Range - Operating 0°C to 70°C
Mounting SMD (SMT)
Case / Package 28-PLCC (11.51x11.51)
Win Source Part Number 1014646-ADM5170JP
Popularity Medium
Fake Threat In the Open Market 43 pct.
Supply and Demand Status Balance
The Analog Devices Inc. ADM5170JP is 9 V to 15 V powered for RS232, RS423 communication protocol. Data rates greater than 116Kbps are guaranteed at worst case load conditions. It is available in 28-PLCC (11.51x11.51) and Tube/Rail package. The temperature requirements are typically an operating temperature range of 0°C to 70°C .
Products specifications
ECAD Module
Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Tube/Rail
Status Obsolete(EOL)
Protocol RS232, RS423
Number of Drivers/Receivers 8/0
Data Rate 116Kbps
Supply Voltage - Operating 9 V to 15 V
Temperature Range - Operating 0°C to 70°C
Mounting SMD (SMT)
Case / Package 28-PLCC (11.51x11.51)
Win Source Part Number 1014646-ADM5170JP
Popularity Medium
Fake Threat In the Open Market 43 pct.
Supply and Demand Status Balance
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for ADM5170JP
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
ADM5170JP Price

ADM5170JP Datasheet
ADM5170JP Application

ADM5170JP Replacement
ADM5170JP Pdf

ADM5170JP Pinout
ADM5170JP Image

ADM5170JP Picture
ADM5170JP In Stock

ADM5170JP Distributor
ADM5170JP Interface - Drivers,Receivers,Transceivers

Image
Mfr.Part No
Description
Stock
12/10/8-Bit, 1 MSPS, 16/12/8/4-Channel, Single-Ended, MicroPower, Serial Interface ADCs
167
IC DECODER BIN 1:8 20-PLCC
76
IC MCU 32BIT 16KB FLASH 48LQFP
6
Wide-Bandwidth 2x1 VIDEO MULTIPLEXER
3
FIXED IND 1UH 9.3A 6.5 MOHM SMD
70
IC LED DRIVER CONTROLLER 10UMAX
536
MULTIPLEXER QUAD 2IN LV 16TSSOP
160

Top Sellers