Search
Filters

ADM6315-44D2ART-RL

Part No : ADM6315-44D2ART-RL
Manufacturer : Analog Devices Inc.
Catalog : PMIC - Supervisors
Description : IC SUPERVISOR OD 4.39V SOT143
Rohs State : Need to verify
Rated 5/5 based on 1 customer reviews
Availability (In-stock): 7,500 pieces
Shipped from : HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Products specifications
Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Reel - TR
Status Obsolete(EOL)
Type Simple Reset/Power-On Reset
Number of Voltages Monitored 1
Output Open Drain or Open Collector
Reset Active Low
Reset Timeout 20 ms Minimum
Voltage - Threshold 4.39V
Temperature Range - Operating -40°C to 125°C (TA)
Mounting SMD (SMT)
Case / Package SOT-143-4
Win Source Part Number 1014662-ADM6315-44D2ART-RL
Popularity Medium
Fake Threat In the Open Market 57 pct.
Supply and Demand Status Balance
The ADM6315-44D2ART-RL, Simple Reset/Power-On Reset, is brought into production by Analog Devices Inc., included in PMIC - Supervisors category. Each device is available in a small SOT-143-4 package and specified over the extended temperature range of -40°C to 125°C (TA). The device includes Open Drain or Open Collector with 4.39V threshold voltage, which monitors 1 system supply voltage.
Products specifications
ECAD Module
Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Reel - TR
Status Obsolete(EOL)
Type Simple Reset/Power-On Reset
Number of Voltages Monitored 1
Output Open Drain or Open Collector
Reset Active Low
Reset Timeout 20 ms Minimum
Voltage - Threshold 4.39V
Temperature Range - Operating -40°C to 125°C (TA)
Mounting SMD (SMT)
Case / Package SOT-143-4
Win Source Part Number 1014662-ADM6315-44D2ART-RL
Popularity Medium
Fake Threat In the Open Market 57 pct.
Supply and Demand Status Balance
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for ADM6315-44D2ART-RL
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
ADM6315-44D2ART-RL Price

ADM6315-44D2ART-RL Datasheet
ADM6315-44D2ART-RL Application

ADM6315-44D2ART-RL Replacement
ADM6315-44D2ART-RL Pdf

ADM6315-44D2ART-RL Pinout
ADM6315-44D2ART-RL Image

ADM6315-44D2ART-RL Picture
ADM6315-44D2ART-RL In Stock

ADM6315-44D2ART-RL Distributor
ADM6315-44D2ART-RL PMIC - Supervisors

Image
Mfr.Part No
Description
Stock
PTC RESETTABLE 300MA 12V RAD
835
Multilayer Chip Inductors
298
DC/DC Converter Applications
126
Surface MountSchottky Barrier Rectifier
106800
DIODE GEN PURP 150V 1A D5A
138

Top Sellers