Search
Filters

ADM6346-44ARTZ-R7

Part No : ADM6346-44ARTZ-R7
Manufacturer : Analog Devices Inc.
Catalog : PMIC - Supervisors
Description : IC MPU RESET CIRC 4.38V SOT23-3
rohs
Rated 5/5 based on 1 customer reviews
Availability (In-stock): 6,503 pieces
Shipped from : HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Products specifications
Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Reel - TR
Status Obsolete(EOL)
Type Simple Reset/Power-On Reset
Number of Voltages Monitored 1
Output Push-Pull, Totem Pole
Reset Active Low
Reset Timeout 100 ms Minimum
Voltage - Threshold 4.38V
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package SOT-23-3
Storage Condition Dry storage cabinet & Humidity protection package
Win Source Part Number 1014701-ADM6346-44ARTZ-R7
The ADM6346-44ARTZ-R7, Simple Reset/Power-On Reset, is brought into production by Analog Devices Inc., included in PMIC - Supervisors category. Each device is available in a small SOT-23-3 package and specified over the extended temperature range of -40°C to 85°C (TA). The device includes Push-Pull, Totem Pole with 4.38V threshold voltage, which monitors 1 system supply voltage.
Products specifications
Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Reel - TR
Status Obsolete(EOL)
Type Simple Reset/Power-On Reset
Number of Voltages Monitored 1
Output Push-Pull, Totem Pole
Reset Active Low
Reset Timeout 100 ms Minimum
Voltage - Threshold 4.38V
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package SOT-23-3
Storage Condition Dry storage cabinet & Humidity protection package
Win Source Part Number 1014701-ADM6346-44ARTZ-R7
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for ADM6346-44ARTZ-R7
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
ADM6346-44ARTZ-R7 Price

ADM6346-44ARTZ-R7 Datasheet
ADM6346-44ARTZ-R7 Application

ADM6346-44ARTZ-R7 Replacement
ADM6346-44ARTZ-R7 Pdf

ADM6346-44ARTZ-R7 Pinout
ADM6346-44ARTZ-R7 Image

ADM6346-44ARTZ-R7 Picture
ADM6346-44ARTZ-R7 In Stock

ADM6346-44ARTZ-R7 Distributor
ADM6346-44ARTZ-R7 PMIC - Supervisors

Image
Mfr.Part No
Description
Stock
Low Power, 16/24-Bit Sigma-Delta ADC with Low-Noise In-Amp and Embedded Reference
207
MOSFET N-CH 30V 7.2A 6DFN
1000
3-V TO 5.5-V TWO-CHANNEL RS-232 1-Mbit/s LINE DRIVER/RECEIVER WITH ±15-kV IEC ESD PROTECTION
IC VREF SHUNT ADJ 5TSOP
644
DC/DC CONVERTER 1.2-24V 120W
63
SENSOR TEMP ANLG VOLTAGE 6-SOT
325
SENSOR AIR QUALITY DUST
11