Search
Filters

ADM7160ACPZN2.5-R7

Part No :
ADM7160ACPZN2.5-R7
Manufacturer :
Catalog :
PMIC - Voltage Regulators - Linear
Description :
IC REG LDO 2.5V 0.2A 6LFCSP
rohs
Rated 5/5 based on 1 customer reviews
Availability (In-stock): 6,703 pieces
Shipped from :
HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Products specifications
Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Reel - TR
Status Active
Output Type Fixed
Number of Regulators 1
Maximum Input Voltage 5.5V
Nominal Output Voltage (Min/Fixed) 2.5V
Dropout Voltage-Max 0.23V @ 200mA
Output Current 200mA
Operating Supply Current 20μA to 350μA
PSRR 49dB to 44dB (100kHz to 1MHz)
Control Features Enable
Protection Features Over Temperature, Short Circuit, Under Voltage Lockout (UVLO)
Temperature Range - Operating -40°C to 125°C
Mounting SMD (SMT)
Case / Package 6-LFCSP-UD (2x2)
Win Source Part Number 1014781-ADM7160ACPZN2.5-R7
Popularity Medium
Fake Threat In the Open Market 28 pct.
Supply and Demand Status Balance
Analog Devices Inc. ADM7160ACPZN2.5-R7, 200mA Fixed REG LDO, offers a maximum input voltage of 5.5V, with a 0.23V @ 200mA maximum drop voltage. The ADM7160ACPZN2.5-R7 is fully intergrated into a 6-LFCSP-UD (2x2) package, opreating at different temperatures from -40°C to 125°C, with 2.5V nominal voltage.
Products specifications
ECAD Module
Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Reel - TR
Status Active
Output Type Fixed
Number of Regulators 1
Maximum Input Voltage 5.5V
Nominal Output Voltage (Min/Fixed) 2.5V
Dropout Voltage-Max 0.23V @ 200mA
Output Current 200mA
Operating Supply Current 20μA to 350μA
PSRR 49dB to 44dB (100kHz to 1MHz)
Control Features Enable
Protection Features Over Temperature, Short Circuit, Under Voltage Lockout (UVLO)
Temperature Range - Operating -40°C to 125°C
Mounting SMD (SMT)
Case / Package 6-LFCSP-UD (2x2)
Win Source Part Number 1014781-ADM7160ACPZN2.5-R7
Popularity Medium
Fake Threat In the Open Market 28 pct.
Supply and Demand Status Balance
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for ADM7160ACPZN2.5-R7
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
ADM7160ACPZN2.5-R7 Price

ADM7160ACPZN2.5-R7 Datasheet
ADM7160ACPZN2.5-R7 Application

ADM7160ACPZN2.5-R7 Replacement
ADM7160ACPZN2.5-R7 Pdf

ADM7160ACPZN2.5-R7 Pinout
ADM7160ACPZN2.5-R7 Image

ADM7160ACPZN2.5-R7 Picture
ADM7160ACPZN2.5-R7 In Stock

ADM7160ACPZN2.5-R7 Distributor
ADM7160ACPZN2.5-R7 PMIC - Voltage Regulators - Linear

Image
Mfr.Part No
Description
Stock
IC 12-BIT QUAD D/A 28-SO
179
Universal Switching Regulator Subsystem | IC REG BUCK BST ADJ 1.5A 16DIP
87
DIODE ZENER 47V 500MW SOD80C
133
IC 24-BIT DELTA-SIGMA A/D 28SSOP
199
IC VIDEO LEVEL SHIFTER 32HVQFN
5
Cellular Dual Mode AMPS/CDMA 3.5V 29dBm Power Amplifier Module
17

Top Sellers