We are having Chinese New Year holiday from 19th Jan to 2nd Feb and back to work from 3rd Feb onwards, order will be processed on 3rd Feb, Happy CNY!

Search
Filters

ADM810LAKSZ-REEL7

Part No : ADM810LAKSZ-REEL7
Manufacturer : Analog Devices Inc.
Catalog : PMIC - Supervisors
Description : IC SUPERVISOR MPU 4.63V SC-70-3
rohs
Rated 5/5 based on 1 customer reviews
Availability (In-stock): 6,760 pieces
Shipped from : HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Products specifications
Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Reel - TR
Status Obsolete(EOL)
Type Simple Reset/Power-On Reset
Number of Voltages Monitored 1
Output Push-Pull, Totem Pole
Reset Active High
Reset Timeout 140 ms Minimum
Voltage - Threshold 4.63V
Temperature Range - Operating -40°C to 125°C (TA)
Mounting SMD (SMT)
Case / Package SC-70-3
Win Source Part Number 1014806-ADM810LAKSZ-REEL7
Popularity Medium
Fake Threat In the Open Market 35 pct.
Supply and Demand Status Balance
The ADM810LAKSZ-REEL7, Simple Reset/Power-On Reset, is brought into production by Analog Devices Inc., included in PMIC - Supervisors category. Each device is available in a small SC-70-3 package and specified over the extended temperature range of -40°C to 125°C (TA). The device includes Push-Pull, Totem Pole with 4.63V threshold voltage, which monitors 1 system supply voltage.
Products specifications
ECAD Module
Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Reel - TR
Status Obsolete(EOL)
Type Simple Reset/Power-On Reset
Number of Voltages Monitored 1
Output Push-Pull, Totem Pole
Reset Active High
Reset Timeout 140 ms Minimum
Voltage - Threshold 4.63V
Temperature Range - Operating -40°C to 125°C (TA)
Mounting SMD (SMT)
Case / Package SC-70-3
Win Source Part Number 1014806-ADM810LAKSZ-REEL7
Popularity Medium
Fake Threat In the Open Market 35 pct.
Supply and Demand Status Balance
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for ADM810LAKSZ-REEL7
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
ADM810LAKSZ-REEL7 Price

ADM810LAKSZ-REEL7 Datasheet
ADM810LAKSZ-REEL7 Application

ADM810LAKSZ-REEL7 Replacement
ADM810LAKSZ-REEL7 Pdf

ADM810LAKSZ-REEL7 Pinout
ADM810LAKSZ-REEL7 Image

ADM810LAKSZ-REEL7 Picture
ADM810LAKSZ-REEL7 In Stock

ADM810LAKSZ-REEL7 Distributor
ADM810LAKSZ-REEL7 PMIC - Supervisors

Image
Mfr.Part No
Description
Stock
6A High-Speed Power MOSFET Drivers
56
IC AMP HBT GAAS BROADBAND SOT-89
426
OPTOISOLATOR 4.17KV TRIAC 6SMD
9433
DIODE ZENER 6.2V 400MW ALF2
3000
BATT LITH 3V 5.5MAH COIN 6.8MM
100
300mA , Low Power, Low Dropout, Linear Regulators
1120