The only official website & email suffix are win-source.group and win-source.net
WIN SOURCE does not have any other Company Name or Website.
Search
Filters

ADM812SARTZ-REEL7

Part No ADM812SARTZ-REEL7
Manufacturer Analog Devices Inc.
Catalog Hard To Find
Description Microprocessor Supervisory Circuit in 4-Lead SOT-143 with DSP
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
Pricing & Ordering $6.583 Historical reference price : is the price that a customer announces that it is willing to pay for this component in the previous period, only for reference.
Quantity
Unit Price
Ext. Price
6+
$8.9840
$53.904
14+
$7.3720
$103.208
22+
$7.1410
$157.102
29+
$6.9110
$200.419
38+
$6.6810
$253.878
51+
$5.9900
$305.490
* The above prices does not include taxes and freight rates, which will be calculated on the order pages.
Availability: 1,040 pieces
MOQ: 6 pcs
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
Categories Integrated Circuits (ICs)
Manufacturer Analog Devices Inc.
Packaging Reel - TR
Type Simple Reset/Power-On Reset
Number of Voltages Monitored 1
Output Push-Pull, Totem Pole
Reset Active High
Reset Timeout 140 ms Minimum
Voltage - Threshold 2.93V
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting SMD
Package TO-253-4, TO-253AA
Manufacturer Package SOT-143-4
Win Source Part Number 1141011-ADM812SARTZ-REEL7
Manufacturer Homepage www.analog.com
Popularity Medium
Fake Threat In the Open Market 48 pct.
Supply and Demand Status Balance
Family Name ADM812
Introduction Date July 02, 1997
ECCN EAR99
Country of Origin Philippines
Estimated EOL Date 2028
Alternative Parts
(Cross-Reference)
CAT812SEUS-T10; AAT3527ICX-2.93-200-T1;   CAT812TTBI-T10; 

Description

Product Overview: ADM812SARTZ-REEL7

The ADM812SARTZ-REEL7 is a high-quality microprocessor supervisory circuit designed and manufactured by Analog Devices Inc., a renowned leader in the semiconductor industry. This precision device is tailored to monitor power supplies in microprocessor systems, providing a reliable safeguard against system failures due to unstable or faulty power conditions.

Key Features and Benefits

  • Power Supply Monitoring: The ADM812SARTZ-REEL7 ensures that the power supply remains within acceptable voltage thresholds, triggering a reset signal to the microprocessor in the event of an undervoltage condition. This feature is critical for preventing system errors and data corruption.
  • Manual Reset Input: It includes a manual reset input that allows for a system reset to be initiated by external hardware or software, offering additional control and flexibility for system maintenance and troubleshooting.
  • Reset Timeout: The device boasts a 140 ms minimum power-on reset timeout period, which provides ample time for the system to stabilize before normal operation resumes following a reset event.
  • Low Power Consumption: Designed with power efficiency in mind, the ADM812SARTZ-REEL7 consumes minimal power, which is ideal for battery-operated systems where power conservation is paramount.
  • High Accuracy: Analog Devices Inc. is known for precision engineering, and this supervisory circuit is built to offer high accuracy in monitoring voltage levels, ensuring reliable operation.

Applications

This supervisory circuit is suitable for a wide range of applications, particularly where system integrity and reliability are critical. It is commonly used in:

  • Portable and battery-powered devices
  • Microprocessor/microcontroller systems
  • Computers and industrial control systems
  • Data storage and telecommunications equipment

Product Packaging and Availability

The ADM812SARTZ-REEL7 comes in a compact SOT-143 package and is supplied in a 7-inch reel, making it suitable for automated manufacturing processes. The device is available for bulk purchase, ensuring that production lines can be supplied efficiently and without interruption.

With its robust feature set and the reliability of Analog Devices Inc., the ADM812SARTZ-REEL7 is an excellent choice for system designers looking to enhance the operational stability and integrity of their electronic systems.