Search
Filters

ADM8691ARNZ

Part No :
ADM8691ARNZ
Manufacturer :
Catalog :
PMIC - Supervisors
Description :
IC SUPERVSR MPU 4.65V ADJ 16SOIC
rohs
Rated 5/5 based on 1 customer reviews
Availability (In-stock): 21 pieces
Shipped from :
HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Products specifications
Categories Integrated Circuits (ICs)
Manufacturer Analog Devices Inc.
Packaging Tube
Type Battery Backup Circuit
Number of Voltages Monitored 1
Output Push-Pull, Push-Pull
Reset Active High/Active Low
Reset Timeout 35 ms Minimum
Voltage - Threshold 4.65V
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting SMD
Package 16-SOIC (0.154", 3.90mm Width)
Manufacturer Package 16-SOIC
Win Source Part Number 767970-ADM8691ARNZ
Popularity Medium
Fake Threat In the Open Market 69 pct.
Supply and Demand Status Limited
Family Name ADM8691
Introduction Date February 01, 1997
ECCN EAR99
Country of Origin Taiwan
Halogen Free Not Compliant
Estimated EOL Date 2030
Alternative Parts
(Cross-Reference)
MAX691C/D+; 5962-9071101M2C; MAX691C/D; 
Analog Devices Inc. ADM8691ARNZ is available at WIN SOURCE. Please review product page below for detailed information, including ADM8691ARNZ price, datasheets, in-stock availability, technical difficulties. Quickly Enter the access of compare list to find replaceable electronic parts. Want to gain comprehensive data for ADM8691ARNZ to optimize the supply chain (include cross references, lifecycle, parametric, counterfeit risk, obsolescence management forecasts), please contact to our Tech-supports team.
Products specifications
ECAD Module
Categories Integrated Circuits (ICs)
Manufacturer Analog Devices Inc.
Packaging Tube
Type Battery Backup Circuit
Number of Voltages Monitored 1
Output Push-Pull, Push-Pull
Reset Active High/Active Low
Reset Timeout 35 ms Minimum
Voltage - Threshold 4.65V
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting SMD
Package 16-SOIC (0.154", 3.90mm Width)
Manufacturer Package 16-SOIC
Win Source Part Number 767970-ADM8691ARNZ
Popularity Medium
Fake Threat In the Open Market 69 pct.
Supply and Demand Status Limited
Family Name ADM8691
Introduction Date February 01, 1997
ECCN EAR99
Country of Origin Taiwan
Halogen Free Not Compliant
Estimated EOL Date 2030
Alternative Parts
(Cross-Reference)
MAX691C/D+; 5962-9071101M2C; MAX691C/D; 
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for ADM8691ARNZ
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
ADM8691ARNZ Price

ADM8691ARNZ Datasheet
ADM8691ARNZ Application

ADM8691ARNZ Replacement
ADM8691ARNZ Pdf

ADM8691ARNZ Pinout
ADM8691ARNZ Image

ADM8691ARNZ Picture
ADM8691ARNZ In Stock

ADM8691ARNZ Distributor
ADM8691ARNZ PMIC - Supervisors

Image
Mfr.Part No
Description
Stock
Up/Down Conv Mixer 3.3V 4GHz 16-Pin QFN EP Tube / IC MIXER 300MHZ-4GHZ DWN 16QFN
4
9 Channel Advanced Command Driven RGB/White LED Driver
1271
Dual 1.5MHz, 1A Synchronous Step-Down Converter
170
IC MCU 8BIT 1.5KB FLASH 14DIP
50
TVS DIODE 18V 29.2V SMB / PLASTIC SURFACE MOUNT ZENER OVERVOLTAGE TRANSIENT SUPPRESSORS
1382
SURFACE MOUNT TRANSIENT VOLTAGE SUPPRESSOR(VOLTAGE - 5.0 to 220 Volts 400 Watt Peak Power Pulse)
125
IC REG CTRLR BOOST SOT23-5
332

Top Sellers